EN
  • EN
  • DE

44-800.2

Part No 44-800.2
Manufacturer EAO
Catalog Navigation Switches, Joystick
Description CONTROL SWITCH 2 POSITIONS MAIN / Joystick, 1 - Axis Digital (Mechanical Switch) Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Navigation Switches, Joystick
Mfr EAO
Series 44
Package Bulk
Product Status Obsolete
Type Joystick, 1 - Axis
Actuator Type Joystick
Switch Function 2-Way Directional
Output Digital (Mechanical Switch)
Current Rating (Amps) 5A (AC)
Voltage Rating - AC 250 V
Mounting Type Panel Mount
Termination Style Solder, Quick Connect - 0.110" (2.8mm)
Panel Cutout Dimensions Circular - 22.30mm Dia
Ingress Protection IP65 - Dust Tight, Water Resistant
Base Product Number 44-800
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
California Prop 65 Warning Information
Win Source Part Number 1345619-44-800.2
Ultra Librarian 3D Model Ultra Librarian 44-800.2 CAD Model

Description

The 44-800.2 is a joystick controller from EAO, a leading manufacturer of high-quality human-machine interface (HMI) components and systems. This joystick is designed for precise and reliable control in various applications, including industrial machinery, transportation systems, and control panels. It features a robust construction and ergonomic design for comfortable operation.

Applications

  • Industrial Machinery: Used for controlling robots, cranes, and other industrial equipment.
  • Transportation Systems: Integrated into trains, buses, and other transportation systems for driver controls.
  • Control Panels: Used in control panels for precise manual control of various parameters.
  • Medical Equipment: Implemented in medical devices requiring accurate and reliable control.

Features

  • Multi-Axis Control: Provides multi-axis control for precise movement and positioning.
  • Ergonomic Design: Designed for comfortable and intuitive operation.
  • Robust Construction: Built to withstand harsh industrial environments.
  • Sealed Design: Offers protection against dust and moisture.
  • Long Lifespan: Designed for long-term reliability and durability.

Benefits

  • Precise Control: Enables accurate and reliable control of equipment and systems.
  • Comfortable Operation: Ergonomic design reduces operator fatigue.
  • Durable Performance: Robust construction ensures long-term reliability.
  • Protection Against Harsh Environments: Sealed design protects against dust and moisture.
  • Easy Integration: Simple to integrate into existing control systems.

Additional Details

The 44-800.2 joystick typically features a travel angle of ±20 degrees and a force requirement of around 2-5 N. The electrical characteristics, such as voltage and current ratings, vary depending on the specific configuration. The joystick is available with various handle options and mounting configurations. Detailed specifications, including dimensions, materials, and electrical characteristics, can be found in the EAO datasheet. Compliance with industry standards such as RoHS and CE is typically guaranteed.

You May Also Be Interested in

Grayhill Inc.
SWITCH KEY 2POS DPDT 250MA 115V
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
Apem Inc.
SWITCH JOYSTICK T-HANDLE HALL / Joystick, 1 - Axis Analog (Hall Effect) Output
Need more? Email Us
Apem Inc.
SWITCH JOYSTICK T-HANDLE HALL / Joystick, 1 - Axis Analog (Hall Effect) Output
Need more? Email Us
Alps Alpine
Multi-Directional Switches 5 Volts SMD/SMT
Lowest to $1.9675
C&K Components
SWITCH NAVIGATION 50MA 24V
Need more? Email Us
C&K Components
NAVIGATIONAL SWITCH, HIGH CURREN / Navigation Switch, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
SWITCH NAVIGATION 50MA 24V
Lowest to $1.6320
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess