EN
  • EN
  • DE

TPA413GLFG

Part No TPA413GLFG
Manufacturer C&K Components
Catalog Navigation Switches, Joystick
Description SWITCH NAVIGATION 10MA 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Features Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Manufacturer C&K Components
Series TPA
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Other Part Number *TPA413G, Y43A41310FP, 401-1129-1, 401-1129-2, TPA413G, *TPA413GLFG, TPA413G LFG
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937213-TPA413GLFG
Ultra Librarian 3D Model Ultra Librarian TPA413GLFG CAD Model

Description

The C&K TPA413GLFG is a navigation switch, 2-axis digital output switch with a surface mount mounting style.

  • Type: Navigation Switch
  • Output: 2-Axis Digital Output
  • Mounting Style: Surface Mount
  • Operating Temperature: -40°C ~ 110°C
  • Packaging: Reel
  • Quantity per Package: 1000
  • Series: TPA
  • Applications: Switches
  • Supply and Demand Status: Balance
  • Manufacturer: C&K

You May Also Be Interested in

C&K Components
SWITCH KEYLOCK 4POS DP4T 4A 125V / Keylock Switch 4 Position DP4T 4A (AC/DC) 125 VAC 28 VDC Panel Mount
Need more? Email Us
Apem Inc.
SWITCH JOYSTICK T-HANDLE HALL / Joystick, 1 - Axis Analog (Hall Effect) Output
Need more? Email Us
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
Alps Alpine
Multi-Directional Switches standard 12 detent, 6 pulse
Lowest to $1.6057
NKK Switches
SWITCH KEYLK 3POS DP3T 0.4VA 28V
Lowest to $22.8078
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $3.5801
Alps Alpine
Multi-Directional Switches w/ switch blck lever Standard knob
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376
C&K Components
SWITCH NAVIGATION 10MA 24V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess