Products specifications

Category Connectors, Interconnects>Barrel - Power Connectors
Mfr Switchcraft Inc.
Series CF
Package Bulk
Connector Type Jack
Gender Male
Industry Recognized Mating Diameter 1.90mm ID (0.075")
Actual Diameter 0.075" (1.90mm ID)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Mounting Type Free Hanging (In-Line)
Termination Solder Eyelet(s)
Shielding Unshielded
Features Strain Relief
Insulation Color Black
Voltage - Rated 24V
Current Rating (Amps) 11 A
Contact Material - Plating Tin
Body Material Copper Alloy
Temperature Range - Operating -40°C ~ 105°C
Housing Material Thermoplastic
Contact Material Copper Alloy
Body Color Silver, Black
Base Product Number ST10U
Other Names SC3499
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1294265-ST10UCF
Ultra Librarian 3D Model Ultra Librarian ST10UCF CAD Model

Description

The CF jack connector is a male connector with 2 conductors and 3 contacts.

  • Conductors: 2
  • Contacts: 3
  • Feature: Strain relief design
  • Housing Material: Thermoplastic
  • Contact Material: Copper Alloy
  • Contact Material Plating: Tin-plated
  • Voltage Rating: 24V
  • Current Rating: 11A
  • Operating Temperature: -40°C to 105°C
  • Packaging: Bulk packaging
  • Standard Package: 100 connectors

You May Also Be Interested in

Switchcraft Inc.
PLUG, 2.5MM ID, LONG BARREL, LOC
Need more? Email Us
ECAD model for 761KH
Switchcraft Inc.
Need more? Email Us
ECAD model for ST10U
Switchcraft Inc.
Need more? Email Us
ECAD model for S765K
Same Sky
PWR JACK 1.65X4.4MM RT THROUGH H
Lowest to $3.0712
ECAD model for PJ-086H
CUI Inc.
CONN PWR JACK 2X5.5MM SOLDER
Lowest to $0.8857
ECAD model for PJ-002AH
Switchcraft Inc.
Need more? Email Us
ECAD model for S766K
Switchcraft Inc.
Need more? Email Us
ECAD model for ST10UCF
Switchcraft Inc.
Need more? Email Us
ECAD model for S761KS17
Kycon, Inc.
CONN PWR JACK MINI 1.3MM SMT
Lowest to $1.2705
ECAD model for KLDX-SMT-0201L-BTR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention