EN
  • EN
  • DE

CW-B1GY1A00A0

Part No CW-B1GY1A00A0
Manufacturer Apem Inc.
Catalog Navigation Switches, Joystick
Description SWITCH THUMBWHEEL HALL EFFECT / Thumbwheel, 1 - Axis Analog (Hall Effect) Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Navigation Switches, Joystick
Mfr APEM Inc.
Series CW
Package Bulk
Type Thumbwheel, 1 - Axis
Actuator Type Thumbwheel
Switch Function 2-Way Directional
Output Analog (Hall Effect)
Voltage - Supply 5VDC
Mounting Type Panel Mount, Snap-In
Termination Style Connector
Temperature Range - Operating -40°C ~ 85°C
Panel Cutout Dimensions Rectangular - 22.73mm x 10.67mm
Features Gray Actuator
Mechanical Life 3,000,000 Cycles
Base Product Number CW-B1GY
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
California Prop 65 Warning Information
Win Source Part Number 1349996-CW-B1GY1A00A0
Ultra Librarian 3D Model Ultra Librarian CW-B1GY1A00A0 CAD Model

Description

The CW series joystick navigation switch is a thumbwheel type of switch manufactured by APEM Inc..

  • Switch Function: 2-Way Directional
  • Output Type: Analog (Hall Effect)
  • Mounting Type: Panel Mount, Snap-In
  • Panel Cutout Dimensions: Rectangular - 22.73mm x 10.67mm
  • Actuator Type: Thumbwheel
  • Actuator Color: Gray
  • Mechanical Life: 3,000,000 Cycles
  • Voltage - Supply: 5VDC
  • Operating Temperature: -40°C ~ 85°C
  • For Use With/Related Products: AMPSS
  • ECCN: EAR99

You May Also Be Interested in

C&K Components
SWITCH KEYLOCK 2POS SPDT 4A 125V / Keylock Switch 2 Position SPDT 4A (AC) 125 VAC DC Panel Mount, Snap-In
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376
Alps Alpine
Multi-Directional Switches w/ switch blck lever Standard knob
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
Grayhill Inc.
ROTARY ENCODER OPTICAL 20PPR / Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
Alps Alpine
Multi-Directional Switches 5 Volts SMD/SMT
Lowest to $1.9675
ALPS Electric
SWITCH NAVIGATION 50MA 12VDC
Lowest to $0.5745
C&K Components
SWITCH KEYLOCK 4POS DP4T 4A 125V / Keylock Switch 4 Position DP4T 4A (AC/DC) 125 VAC 28 VDC Panel Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess