EN
  • EN
  • DE

TPA411GPLFS

Part No TPA411GPLFS
Manufacturer C&K Components
Catalog Navigation Switches, Joystick
Description SWITCH NAVIGATION 50MA 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer C&K Components
Status Obsolete(EOL)
Type Navigation Switch, 2 - Axis
Actuator Type Plunger for Cap
Switch Function 4-Way Directional
Output Digital (Mechanical Switch)
Current Rating 50mA (DC)
Voltage Rating - DC 24V
Contact Finish Silver
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C to 85°C
Mechanical Life 200,000 Cycles
Operating Force 180gf
Win Source Part Number 043250-TPA411GPLFS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA411GPLFS CAD Model

Description

The TPA411GPLFS is a navigation switch commonly used in electronic devices.

  • Manufacturer: C&K Components
  • Function: 4-way directional function
  • Actuator Type: Plunger for cap actuator type.
  • Current Rating: 50mA DC
  • Voltage Rating: 24V DC
  • Mechanical Life: 200,000 cycles
  • Operating Force: 180gf.
  • Mounting: Designed for SMD (SMT) mounting
  • Termination Style: Gull wing termination style.
  • Application: Ideal for use in various applications, including navigation systems, industrial controls, and medical instruments.

You May Also Be Interested in

NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 125V
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
Alps Alpine
Multi-Directional Switches w/ switch blck lever Standard knob
Need more? Email Us
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
Grayhill Inc.
SWITCH KEY 2POS DPDT 250MA 115V
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION 50MA 12VDC
Lowest to $0.5745
RAFI USA
MICROMEC KEYLOCK SWITCH IP54 2X9 / Keylock Switch 3 Position DP3T 100mA (AC/DC) 35 VAC 35 VDC Through Hole
Need more? Email Us
Alps Alpine
Multi-Directional Switches 5 Volts SMD/SMT
Lowest to $1.9675
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,990 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess