EN
  • EN
  • DE
  • IT

LES08A3.3L05

Part No LES08A3.3L05
Manufacturer Yageo
Catalog ESD and Circuit Protection
Description ESD Suppressor TVS Array Array-5 Uni-Directional 3.3V 15kV Air/8kV Contact 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069362-LES08A3.3L05
Categories ESD and Circuit Protection
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LES08A3.3L05 CAD Model

Description

The LES08A3.3L05 ESD and circuit protection component is manufactured by Yageo.

  • Popularity: Low
  • Supply: Short supply
  • Alternative Part: Yes, for cross-referencing
  • Function: Designed to protect sensitive electronic devices from electrostatic discharge (ESD) and other transient voltage events.
  • Applications: Smartphones, tablets, and other portable devices.

You May Also Be Interested in

Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 3.3V 15kV Air/8kV Contact 8-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 12.5VC SC70-3 / 12.5V (Typ) Clamp 12A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Lowest to $0.3741
Renesas Electronics America
NNCD6.8RH - ZENER DIODES FOR SUR / Clamp Ipp Tvs Diode Surface Mount 5-Super Mini Mold
Need more? Email Us
Taiwan Semiconductor
SOT-23, 5V, 350W, 0.8pF, ESD Protection Diode & Array
Need more? Email Us
Infineon Technologies
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.1405
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0457
Taiwan Semiconductor
SOT-26, 5V, 350W, 1.2pF, ESD Protection Diode & Array
Lowest to $0.0557
Renesas Electronics America
Diode Zener Single 10V 6% 150mW 2-Pin SC-78 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess