EN
  • EN
  • DE
  • IT

TESDA5V0A RFG

Part No TESDA5V0A RFG
Manufacturer Taiwan Semiconductor
Catalog ESD and Circuit Protection
Description SOT-23, 5V, 350W, 0.8pF, ESD Protection Diode & Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1099091-TESDA5V0A RFG
Categories ESD and Circuit Protection
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TESDA5V0A RFG CAD Model

Description

The TESDA5V0A RFG is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device provides a fast response time and low clamping voltage, diverting excess voltage away from protected circuits.

Applications

  • Protection of I/O interfaces
  • Protection of data lines
  • Protection of power lines
  • Protection of microcontrollers and other sensitive ICs
  • Protection in automotive electronics

Features

  • Unidirectional TVS diode
  • Low clamping voltage
  • Fast response time
  • Surface mount package
  • RoHS compliant
  • Low leakage current

Benefits

  • Protects sensitive circuits from damaging voltage transients
  • Improves the reliability and longevity of electronic devices
  • Simplifies circuit design by providing effective transient protection
  • Compact size for space-constrained applications
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The TESDA5V0A RFG typically has a standoff voltage of 5V, a clamping voltage around 7V-8V, and a peak pulse power dissipation capability of several hundred watts. Precise specifications, including breakdown voltage, reverse leakage current, and surge current ratings, should be verified from the official Taiwan Semiconductor datasheet. These values are critical for selecting the appropriate TVS diode to protect specific circuits effectively. The datasheet will provide the necessary information to ensure the TVS diode's characteristics match the application's requirements.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 36VWM 80VC DFN1006-2 / 80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
Lowest to $1.1496
ON Semiconductor
TVS DIODE 5VWM 10.4VC SOT723 / 10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Lowest to $1.1274
Lite-On Inc.
ESD Diode, 350W, 5uA, 5V, SOD-323, RoHS
Lowest to $0.1341
Renesas Electronics America
NNCD18 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
NXP / Nexperia
PESD5V0S2BT - Low capacitance bidirectional double ESD protection diode
Lowest to $0.0557
Taiwan Semiconductor
SOT-26, 5V, 350W, 1.2pF, ESD Protection Diode & Array
Lowest to $0.0557
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 5V 30kV Air/30kV Contact 6-Pin SOT-563 T/R
Need more? Email Us
Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us
ON Semiconductor
TVS DIODE 10VWM 20VC 2UDFN / 20V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Lowest to $0.2678

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess