EN
  • EN
  • DE
  • IT

TESDS5V0A RFG

Part No TESDS5V0A RFG
Manufacturer Taiwan Semiconductor
Catalog ESD and Circuit Protection
Description SOT-26, 5V, 350W, 1.2pF, ESD Protection Diode & Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-26
Clamping Voltage 17.5 V
Depth 1.7 mm
Direction Unidirectional
Leakage Current 100 nA
Length 3 mm
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Number of Pins 6
Radiation Hardening No
RoHS Compliant
Working Voltage 5 V
Win Source Part Number 1099095-TESDS5V0A RFG
Categories ESD and Circuit Protection
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TESDS5V0A RFG CAD Model

Description

The TESDS5V0A RFG is an ESD and circuit protection device manufactured by Taiwan Semiconductor.

  • Manufacturer: Taiwan Semiconductor
  • Product Name: TESDS5V0A RFG
  • Working Voltage: 5V
  • Clamping Voltage: 17.5V
  • Leakage Current: 100nA
  • Direction: Unidirectional
  • Number of Pins: 6
  • Mounting: SMD (SMT)
  • Maximum Operating Temperature: 150 degrees Celsius
  • Minimum Operating Temperature: -55 degrees Celsius
  • Depth: 1.7mm
  • Length: 3mm
  • Case/Package: SOT-26
  • RoHS: Compliant

You May Also Be Interested in

Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 24V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us
Taiwan Semiconductor
SOT-23, 5V, 350W, 0.8pF, ESD Protection Diode & Array
Need more? Email Us
Renesas Electronics America
NNCD6.8RH - ZENER DIODES FOR SUR / Clamp Ipp Tvs Diode Surface Mount 5-Super Mini Mold
Need more? Email Us
ON Semiconductor
ESD Protection Array
Lowest to $3.6557
Infineon Technologies
Need more? Email Us
Taiwan Semiconductor
DFN1006 (0402), 5V, 100W, 10pF, ESD Protection Diode & Array
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 10.4VC SOT723 / 10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Lowest to $1.1274
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 15V 15kV Air/8kV Contact 6-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
NNCD6.2C - ZENER DIODES FOR SURG / Clamp Ipp Tvs Diode Surface Mount 2-Ultra Super Mini Mold
Lowest to $0.0711

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0557 $64.8905
2,860+ $0.0452 $129.2720
4,415+ $0.0440 $194.2600
6,065+ $0.0427 $258.9755
7,815+ $0.0414 $323.5410
10,345+ $0.0375 $387.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess