EN
  • EN
  • DE

EK-K7-KC705-G

Part No EK-K7-KC705-G
Manufacturer Amd
Catalog Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Description KINTEX-7 FPGA KC705 EVAL KIT / Kintex-7 FPGA KC705 PCIe Card XC7K325T Kintex®-7 FPGA Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr AMD
Series Kintex®-7
Package Bulk
Type FPGA
For Use With/Related Products XC7K325T
Platform Kintex-7 FPGA KC705 PCIe Card
Contents Board(s) , Cable(s) , Power Supply
Interconnect System FMC
Suggested Programming Environment ISE
Base Product Number XC7K325
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8471.50.0150
Win Source Part Number 1351324-EK-K7-KC705-G
Ultra Librarian 3D Model Ultra Librarian EK-K7-KC705-G CAD Model

Description

The Kintex-7 FPGA KC705 PCIe Card from AMD is a high-performance development board that is ideal for use in a wide range of embedded applications.

  • Manufacturer: AMD
  • FPGA Series: Kintex-7
  • Board Type: Development Board
  • Compatibility: XC7K325T
  • Packaging: Bulk
  • Includes: Cables, Power Supply
  • Interconnect System: FMC
  • Suggested Programming: ISE

You May Also Be Interested in

Digilent, Inc.
NETFPGA 1G CML
Need more? Email Us
Amd
KRIA KR260 ROBOTIC START KIT ED
Need more? Email Us
Digilent, Inc.
ARTY A7-35T DEV BOARD ARTIX-7
Need more? Email Us
Intel
ARRIA V STARTER KIT / Arria V GX FPGA Starter 5AGXFB3 Arria® V GX FPGA Evaluation Board
Need more? Email Us
Digilent, Inc.
PYNQ-Z1 PYTHON DEV BOARD ONLY
Need more? Email Us
Arduino
ARDUINO MKR VIDOR 4000 / Cyclone 10 LP FPGA MKR VIDOR 4000 10CL016 Cyclone? 10 LP FPGA Evaluation Board
Lowest to $121.7141
Amd
KINTEX-7 FPGA KC705 EVAL KIT / Kintex-7 FPGA KC705 PCIe Card XC7K325T Kintex®-7 FPGA Evaluation Board
Need more? Email Us
Digilent, Inc.
NEXYS A7 ECE FPGA TRAINER BOARD
Need more? Email Us
Terasic Inc.
DEV BOARD INTEL ATOM N2600
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess