EN
  • EN
  • DE

ANX-91302

Part No ANX-91302
Manufacturer Bud Industries
Catalog Box Components
Description PANEL ALUM 4.06X2.09X0.06" / Metal, Aluminum Panel, Inner 4.060" L x 2.090" W x 0.062" H (103.12mm x 53.09mm x 1.57mm) Natural
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Box Components
Mfr Bud Industries
Series AN
Package Bulk
Type Panel, Inner
For Use With/Related Products AN Series
Dimension 4.060" L x 2.090" W x 0.062" H (103.12mm x 53.09mm x 1.57mm)
Color Natural
Material Metal, Aluminum
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Standard Package 1
Win Source Part Number 996061-ANX-91302
Ultra Librarian 3D Model Ultra Librarian ANX-91302 CAD Model

Description

The Bud Industries AN Series is a high-quality panel inner type box component that is made of metal, aluminum material.

  • Series: AN Series
  • Material: Metal, aluminum
  • Color: Natural
  • Type: Panel inner type box component

You May Also Be Interested in

Hammond Manufacturing
PANEL STEEL 28.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 28.2 In Depth
Need more? Email Us
Keystone Electronics
PANEL PHENOLIC 2-7/8X3-15/16"BLK / Plastic, Phenolic Cover, Lid 4.000" L x 2.875" W x 0.062" H (101.60mm x 73.03mm x 1.57mm) Black
Need more? Email Us
Weidmuller
END PLATE 27.2MM WIDE ORANGE
Need more? Email Us
Hammond Manufacturing
SWING PANEL / Swing Panel, Steel, White, 33.79In Length, 45.75In Depth, 0.62In Height
Need more? Email Us
Hammond Manufacturing
COVER FOR PART #1444-22/1444-24 / Natural Aluminum Bottom Plate For Aluminum Chassis
Need more? Email Us
Phoenix Contact
HOUSING PLASTIC 3.9"L X 0.69"W
Lowest to $99.0470
Phoenix Contact
LEFT LATERAL ELEMENT 108MM WIDE
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308
Bud Industries
CHASS BOT PLATE ALUM 15 X 17 NAT / Metal, Aluminum Plate 16.812" L x 14.812" W x 0.156" H (427.02mm x 375.22mm x 3.96mm) Natural
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess