EN
  • EN
  • DE

1434-22

Part No 1434-22
Manufacturer Hammond Manufacturing
Catalog Box Components
Description COVER FOR PART #1444-22/1444-24 / Natural Aluminum Bottom Plate For Aluminum Chassis
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1434
Type Cover, Lid
For Use With/Related Products 1444 Series
Dimension 8.000" L x 12.000" W x 0.051" H (203.20mm x 304.80mm x 1.30mm)
Color Unpainted
Material Metal, Aluminum
Win Source Part Number 796004-1434-22
Popularity Medium
Supply and Demand Status Limited
Family Name 1434
Introduction Date August 18, 2004
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1434-22 CAD Model

Description

The Hammond Manufacturing 1434 series cover is an unpainted metal, aluminum lid designed for use with the 1444 series. It measures 8.000" L x 12.000" W x 0.051" H (203.20mm x 304.80mm x 1.30mm) and is ideal for enclosures, boxes, and racks.

  • Family: 1434
  • Popularity: Medium
  • Estimated Availability: 2027
  • Supply and Demand Status: Limited
  • Manufactured In: Canada
  • ECCN: EAR99

You May Also Be Interested in

Hammond Manufacturing
PANEL STEEL SWING 30X20" WHT / Swing Panel, Steel, White, 17.79In Length, 27.75In Depth, 0.62In Height
Need more? Email Us
Weidmuller
END PLATE 27.2MM WIDE ORANGE
Need more? Email Us
Phoenix Contact
SIDE ELEMENT 5 MM WIDE LEFT SIDE
Lowest to $0.9991
Bud Industries
CHASS BOT PLATE ALUM 15 X 17 NAT / Metal, Aluminum Plate 16.812" L x 14.812" W x 0.156" H (427.02mm x 375.22mm x 3.96mm) Natural
Need more? Email Us
Hammond Manufacturing
COVER FOR PART #1444-22/1444-24 / Natural Aluminum Bottom Plate For Aluminum Chassis
Need more? Email Us
Weidmuller
CH20M AD SHL 5.00/04 BK
Lowest to $8.1612
Phoenix Contact
TERM BLOCK HOUSING
Lowest to $1.6320
Phoenix Contact
LEFT LATERAL ELEMENT 108MM WIDE
Need more? Email Us
Phoenix Contact
HOUSING PLASTIC 3.9"L X 0.69"W
Lowest to $99.0470

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess