EN
  • EN
  • DE

1185060000

Part No 1185060000
Manufacturer Weidmuller
Catalog Box Components
Description END PLATE 27.2MM WIDE ORANGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1205791-1185060000
Win Source Part Number Cross
Manufacturer Weidmüller
Category Boxes, Enclosures, Racks Box Components
Series Omnimate
Package Bulk
Product Status Active
Type Panel, End
For Use With/Related Products RS Housing System
For Use With/Related Products 4.260" L x 1.074" W x 0.937" H (108.20mm x 27.20mm x 23.80mm)
Color Orange
Material Plastic, Polyamide
Ultra Librarian 3D Model Ultra Librarian 1185060000 CAD Model

Description

Modular housings in profile form - the flexible modular system comprising coloured and transparent plastic profiles and carrier modules The combination of standard pitches mounted side by side in any arrangement and metre goods cut accurate to the millimetre creates the perfect balance between flexibility and economic efficiency:
• Pitch profiles with standard widths ranging from 5mm to 45mm allow the mounting of all standard PCB formats.
• Variable heights ensure maximum component density, even with larger electronics components.
• The different installation variations mean that mounting the enclosure directly is as easy as clipping components onto the terminal rail
• Solid hoods protect the module reliably from external influences

You May Also Be Interested in

Weidmuller
END PLATE 17MM WIDE ORANGE
Need more? Email Us
Weidmuller
CH20M AD SHL 5.00/04 BK
Lowest to $8.1612
Phoenix Contact
HOUSING BASE W/SNAP FOOT
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308
Weidmuller
END PLATE 27.2MM WIDE ORANGE
Need more? Email Us
Phoenix Contact
ELECTRONIC HOUSING
Need more? Email Us
Phoenix Contact
TERM HOUSING
Need more? Email Us
TE Connectivity
ENCL LDG-A CLAMP PIN 18MM / Terminal Pin
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 28.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 28.2 In Depth
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess