DS26C31ATM Quad Differential Line Driver
The DS26C31ATM is a robust quad differential line driver that provides reliable high-speed data transmission. Designed for applications requiring differential signaling, it ensures minimal signal degradation and maximum communication integrity.
- Applications:
- Data Transmission in Industrial Systems
- Point-to-Point Communication
- Instrumentation and Control Systems
- PCB Communication Links
- Features and Benefits:
- Tri-State Outputs: Allows for high impedance mode
- High Noise Immunity: Ensures stable performance
- Wide Supply Range: Compatible with various power supplies
- Durable Construction: Suitable for harsh environments
- Additional Details:
- Package Type: SOIC
- Temperature Range: -40°C to 85°C
- RoHS Compliant