Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Number of Characters 1
Digit/Alpha Size 0.39" (10.00mm)
Display Type 7-Segment
Common Pin Common Anode
Color Orange-Red
Forward Voltage 2V
Current - Test 20mA
Millicandela Rating 4.5mcd
Wavelength - Peak 630nm
Power Dissipation (Max) 480mW
Dimension 10-DIP (0.300", 7.62mm)
Win Source Part Number 216172-TDSO3150
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDSO3150 CAD Model

Description

The Vishay 216172-TDSO3150 is a 7-segment display type optoelectronic component suitable for various electronic applications.

  • Popularity: medium
  • Supply and Demand: limited
  • Manufacturer: Vishay
  • Color: orange-red
  • Forward Voltage: 2V
  • Millicandela Rating: 4.5mcd
  • Current Test: 20mA
  • Peak Wavelength: 630nm
  • Power Dissipation: 480mW
  • Digit/Alpha Size: 0.39 inches
  • Common Pin: common anode
  • Recommendation: various display applications

You May Also Be Interested in

NXP / Nexperia
2.5GHz low voltage fractional-N dual frequency synthesizer
Need more? Email Us
ECAD model for SA8026
Kingbright
Red 1 75mW Common Cathode 0.2 SMD LED Character and Numeric RoHS
Lowest to $2.6078
ECAD model for KCSC02-105
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Need more? Email Us
ECAD model for HDSP-H108
Broadcom Limited
DISPLAY 7SEGMENT HER CC 0.3"
Need more? Email Us
ECAD model for HDSP-7503-CD000
Lumex Opto/Components Inc.
LED 7-SEG .56 SNGL S-RED CA DIR / 660nm RED CHIPS, GRAY FACE WITH WHITE SEGMENTS
Need more? Email Us
ECAD model for LDS-A516RI
ON Semiconductor
LED 7-SEG DISP CA RED RHDP .3" / DOUBLE HETEROJUNCTION LOW CURRENT DISPLAYS
Need more? Email Us
ECAD model for MAN3010A
ON Semiconductor
0.510 INCH (13MM) SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CC RED RHDP .51"
Need more? Email Us
ECAD model for MAN5760
ON Semiconductor
0.39 INCH (9.9MM) SINGLE DIGIT STICK DISPLAY | LED 7-SEG DISP CC RED RHDP .3"
Need more? Email Us
ECAD model for MAN493C
Kingbright
SURFACE MOUNT DISPLAY | DISPLAY 610NM ORN 2DIG 0.3" SMD
Lowest to $3.7657
ECAD model for ACDA03-41SEKWA-F01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention