Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 10V
Output Current 10mA
Tolerance ±0.05%
Noise - 0.1Hz to 10Hz 6μVp-p
Parts Input Voltage (V) 11.4V ~ 40V
Supply Current 5mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39-3
Family Part Number LH0070-2
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1196334-LH0070-2H
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LH0070-2H CAD Model

Description

The LH0070-2H is a high-precision voltage reference component manufactured by Linear Technology, designed to offer a stable and reliable voltage reference for various applications where accuracy is paramount. This product stands out due to its exceptional temperature stability and low noise characteristics, making it an ideal choice for critical electronic systems.

Key Features

  • Precision Voltage: The LH0070-2H offers a precise output voltage, ensuring consistent performance across a range of conditions.
  • Temperature Stability: Engineered for operations across a wide temperature range, this voltage reference maintains its accuracy even under thermal stress.
  • Low Noise: With its low noise output, the LH0070-2H minimizes interference in sensitive circuits, making it suitable for high-performance applications.
  • Long-Term Stability: The component is designed for longevity, with parameters that remain consistent over time.
  • Package Options: It is available in various package types to fit different design requirements and applications.

Applications

The LH0070-2H is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Medical equipment
  • Test and measurement instruments
  • Industrial control systems
  • High-end audio equipment

Technical Specifications

Parameter Value Output Voltage Typically 10 V Initial Accuracy ±0.05% Temperature Coefficient Typically 10 ppm/°C Load Regulation Specified for full range

Conclusion

The LH0070-2H from Linear Technology represents a blend of precision, stability, and reliability, making it an exceptional choice for applications that demand the highest level of voltage accuracy. With its robust design and versatile application potential, this voltage reference is a valuable component in any precision electronic system.

You May Also Be Interested in

Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V TO92-3
Lowest to $0.8411
ECAD model for LM4040C25ILP
Semtech Corporation
Need more? Email Us
ECAD model for SC431CSK-2ADJ
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1837
ECAD model for SC431LCSK-.5TRT
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5653
ECAD model for SC431CSKQTR
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.7497
ECAD model for SC431LC5SK-2TR
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Lowest to $1.9952
ECAD model for UPC1944T-E1-AZ
Semtech Corporation
Lowest to $0.6067
ECAD model for SC431CSK-5TR
Analog Devices Inc.
2.5V VOLTAGE REFERENCE
Lowest to $6.5735
ECAD model for REF192GRU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention