EN
  • EN
  • DE

MAN5760

Part No MAN5760
Manufacturer ON Semiconductor
Catalog Display Modules - LED Character and Numeric
Description 0.510 INCH (13MM) SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CC RED RHDP .51"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Number of Characters 1
Parts Dimension 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm)
Digit/Alpha Size 0.51" (13.00mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) 1.6V
Current - Test 20mA
Millicandela Rating 0.5mcd
Wavelength - Peak 655nm
Power Dissipation (Maximum) 480mW
Manufacturer Package 10-DIP
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1211782-MAN5760
Manufacturer Homepage www.fairchildsemi.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAN5760 CAD Model

Description

MAN5760 Product Image

The MAN5760 from ON Semiconductor is a high-performance, dual-digit, seven-segment display designed for a wide range of applications requiring numeric indication. With its bright and clear output, the MAN5760 is perfect for devices that require reliable and easy-to-read visual feedback, such as calculators, measuring instruments, and digital readout displays.

Key Features

  • Display Type: The MAN5760 features a dual-digit, seven-segment numeric display, allowing for the presentation of numbers ranging from 00 to 99.
  • High Brightness: Its high-intensity output ensures excellent visibility even in well-lit environments, making it suitable for both indoor and outdoor applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with low power consumption, which is essential for battery-powered devices.
  • Compatibility: The device is compatible with standard drivers, making it easy to integrate into existing systems without the need for additional components or complex programming.
  • Color and Size: The MAN5760 is available in a variety of colors, including red, green, and amber, to suit different design aesthetics and visibility requirements. Its compact size allows for easy incorporation into space-constrained designs.

Applications

ON Semiconductor's MAN5760 is versatile and can be used in a multitude of electronic devices. Its primary applications include, but are not limited to, consumer electronics, industrial control panels, medical equipment, and automotive dashboards. Its reliability and clarity make it an excellent choice for any application where numeric displays are essential.

Product Specifications

Attribute Details
Display Type Dual-Digit Seven-Segment
Brightness High-Intensity Output
Power Consumption Low
Compatibility Standard Drivers
Available Colors Red, Green, Amber

For engineers and designers looking for a reliable and efficient numeric display solution, the MAN5760 from ON Semiconductor offers a perfect blend of performance, durability, and versatility.

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
Panasonic
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.36" SGL GRN 10DIP
Need more? Email Us
ON Semiconductor
DISP 7SEG 0.56" 1.5DIG RED 18DIP
Need more? Email Us
ON Semiconductor
DISPLAY 7-SEG 0.3" SGL RED 14DIP
Lowest to $5.8209
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP
Lowest to $4.4305
Lite-On Inc.
N/D LTS-2807CKD-P S/D DISPLAY
Lowest to $0.4379
Lite-On Inc.
DISPLAY 7SEG 0.28" DBL RED 10DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess