Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 1125626-2SC4167
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4167 CAD Model

Description

The 2SC4167 is a silicon NPN epitaxial planar transistor manufactured by Mitsubishi. It is designed for high-frequency power amplifier applications. This transistor is characterized by its high power gain and low noise figure, making it ideal for use in communication equipment and other high-frequency applications.

Applications:

  • RF Amplifiers: Used as a power amplifier in radio frequency (RF) circuits.
  • Mobile Communication Systems: Employed in cellular and wireless communication devices.
  • Satellite Communication: Utilized in satellite transponders and ground station equipment.
  • Television Transmitters: Found in TV broadcasting equipment as a final stage amplifier.
  • Radar Systems: Used in radar transmitters for signal amplification.

Features:

  • High Power Gain: Provides significant power amplification at high frequencies.
  • Low Noise Figure: Minimizes noise contribution to the amplified signal, ensuring high signal quality.
  • High Collector Current: Capable of handling substantial collector current, enabling high power output.
  • High Transition Frequency: Offers a high transition frequency (fT), ensuring excellent high-frequency performance.
  • Excellent Linearity: Delivers linear amplification characteristics, which is essential for maintaining signal integrity.

Benefits:

  • Improved Communication Range: High power gain enhances signal transmission range in communication systems.
  • Enhanced Signal Quality: Low noise figure ensures clear and reliable signal reception.
  • Efficient Power Amplification: High efficiency reduces power consumption and heat dissipation.
  • Reliable Performance: Robust design ensures stable and reliable operation in demanding environments.
  • Compact Size: Enables the design of smaller and more efficient RF power amplifiers.

The 2SC4167 typically comes in a flanged package for efficient heat dissipation. Typical electrical parameters include a collector-emitter voltage (VCEO) of around 30V, a collector current (IC) of up to 2A, and a power dissipation (PC) of around 10W. Its high transition frequency (fT) is typically above 1 GHz. For specific electrical characteristics and application guidelines, it is crucial to consult the manufacturer's datasheet to ensure proper operation and avoid damage to the device.

You May Also Be Interested in

Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention