Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 046722-SA8026
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA8026 CAD Model

Description

The NXP SA8026 is a high-performance, silicon-gated CMOS PLL frequency synthesizer designed for mobile communications. This advanced synthesizer is a key component in the RF section of GSM, GPRS, and EDGE basebands and transceiver modules. The SA8026 operates at a very low phase noise while maintaining a high level of integration, making it a perfect fit for systems where performance and space are critical.

Key Features

  • Frequency Range: The SA8026 is capable of generating frequencies from 0.65 GHz to 2.2 GHz, making it versatile for various applications within the designated standards.
  • Low Phase Noise: It offers excellent phase noise performance, which is crucial for maintaining signal integrity and reducing errors in communication systems.
  • High Integration: The device integrates a dual-modulus prescaler, phase comparator, and charge pump, minimizing the need for external components and reducing overall system complexity.
  • Voltage Controlled Oscillator (VCO): The inclusion of an on-chip VCO simplifies design and enhances performance by reducing the number of external components required.
  • Power Saving: The SA8026 features a power-down mode, which significantly reduces power consumption when the synthesizer is not in use, thereby extending battery life in portable applications.
  • Programmable Charge Pump Current: Designers can optimize the loop filter and overall system performance by programming the charge pump current.

Applications

The NXP SA8026 is ideal for a range of applications within the mobile telecommunications industry, including:

  • Global System for Mobile Communications (GSM)
  • General Packet Radio Service (GPRS)
  • Enhanced Data Rates for GSM Evolution (EDGE)
  • RF transceivers for mobile phones
  • Baseband modules

Conclusion

With its high level of integration, low phase noise, and versatile frequency range, the NXP SA8026 synthesizer is an excellent choice for designers looking to create compact, efficient, and high-performance communication devices. Its power-saving features and programmable options further enhance its suitability for the ever-evolving mobile communications market.

You May Also Be Interested in

Broadcom Limited
LED 7-SEG 14.2MM CC HE RED RHD
Lowest to $3.8541
ECAD model for HDSP-5503-GH000
Broadcom Limited
Displays Module 1DIGIT 8LED Red CA 10-Pin DIP Module Tube / 8 mm (0.31 inch) Ultra Mini Seven Segment Displays | DISPLAY 7SEGMENT ALGAAS CA 0.31"
Lowest to $4.8771
ECAD model for HDSP-U101
Lite-On Inc.
Display Segmented Panel 2DIGIT 16LED Hi-Eff. Red CC 18-Pin DIP Module / LED 7-SEG 2DIGIT HER 0.56" CC
Need more? Email Us
ECAD model for LTD-6940HR
Kingbright
DISPLAY 14SEG 0.4" SGL GRN 16SMD / Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 1 Character Common Anode 2.2V 20mA 0.512" H x 0.366" W x 0.148" D (13.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead
Need more? Email Us
ECAD model for ACPSA04-41SGWA
Rohm Semiconductor
DISPLAY NUM 13MM SGL RED CA / Displays Module 1DIGIT 8LED Red CA 10-Pin DIP Module Film
Need more? Email Us
ECAD model for LA-501VD
QT Brightek (QTB)
DISPLAY 14SEG 0.4" SGL GRN 16SMD / Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 1 Character Common Anode 2V 20mA 0.748" H x 0.366" W x 0.148" D (19.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead
Need more? Email Us
ECAD model for QBASS40YG0
Kingbright
.8" RED ALPHANUMERIC LED DISPLAY / Display Modules - LED Character and Numeric Red 16-Segment, Alphanumeric 1 Character Common Anode 1.85V 10mA 1.091" H x 0.787" W x 0.335" D (27.70mm x 20.00mm x 8.50mm) 18-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for PSA08-11SURKWA
Lite-On Inc.
DISPLAY 1DGT RED LC 0.28" CA
Lowest to $2.1754
ECAD model for LTS-2801AC
Broadcom Limited
DISPLAY 7SEGMENT HER CC 0.31"
Lowest to $3.0958
ECAD model for HDSP-U213

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention