Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete (End Of Life)
Number of Characters 1
Dimension 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) (Typ) 1.8V
Current - Test 20mA
Millicandela Rating 3.3mcd
Wavelength - Peak 650nm
Power Dissipation (Maximum) 37mW
Manufacturer Package 14-DIP , 11 Leads
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813206-MAN3010A
Ultra Librarian 3D Model Ultra Librarian MAN3010A CAD Model

Description

ON Semiconductor MAN3010A - A Robust NPN Bipolar Transistor

The MAN3010A from ON Semiconductor is a high-performance NPN bipolar transistor designed for a variety of applications that require robust and reliable switching and amplification. This versatile component is an essential building block in electronic circuits and is widely used in the industry for its efficiency and durability.

Key Features

  • High Current Capacity: The MAN3010A is capable of handling significant current, making it suitable for high-power applications.
  • Low Saturation Voltage: It has a low V<sub>CE(sat) which ensures efficient operation with minimal power loss during the switching process.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the MAN3010A is built to last and perform reliably in harsh conditions.
  • Wide Operating Temperature Range: This transistor can operate effectively over a broad temperature range, which is ideal for challenging environments.

Applications

The MAN3010A is suited for a wide range of applications, including but not limited to:

  • Power management circuits
  • Motor control systems
  • Audio amplifiers
  • Switching regulators
  • Signal processing

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 60 V Collector Current (I<sub>C) 1 A Power Dissipation (P<sub>D) 2 W DC Current Gain (h<sub>FE) 100 - 300

With its robust construction and superior electrical characteristics, the MAN3010A from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable NPN transistor. Its combination of high current capacity, low saturation voltage, and high reliability makes it an indispensable component for a multitude of electronic applications.

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEGMENT HER CA 0.3"
Lowest to $3.0818
ECAD model for HDSP-A211
Broadcom Limited
DISPLAY 7SEGMENT HER CA 0.31"
Need more? Email Us
ECAD model for HDSP-U201
Rohm Semiconductor
DISPLAY NUM 13MM SGL RED CA / Displays Module 1DIGIT 8LED Red CA 10-Pin DIP Module Film
Need more? Email Us
ECAD model for LA-501VD
Broadcom Limited
DISPLAY 7SEGMENT GREEN CA 0.3"
Lowest to $2.5953
ECAD model for HDSP-A511
Kingbright
.8" RED ALPHANUMERIC LED DISPLAY / Display Modules - LED Character and Numeric Red 16-Segment, Alphanumeric 1 Character Common Anode 1.85V 10mA 1.091" H x 0.787" W x 0.335" D (27.70mm x 20.00mm x 8.50mm) 18-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for PSA08-11SURKWA
Broadcom Limited
DISPLAY 7SEGMENT HER CC
Need more? Email Us
ECAD model for HDSP-F208
Kingbright
DISPLAY 7SEG 0.4" DBL GRN 20SMD / Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.2V 20mA 0.512" H x 0.728" W x 0.148" D (13.00mm x 18.50mm x 3.75mm) 20-SMD, No Lead
Need more? Email Us
ECAD model for ACDC04-41SGWA-F01
Lite-On Inc.
Displays Module 1DIGIT 8LED Hi-Eff. Red CC 10-Pin DIP Module / DISPLAY 1DGT HER 0.40" CC
Lowest to $1.3204
ECAD model for LTS-4980AHR
Visual Communications Company - VCC
DISPLAY 7SEG 0.56" SGL RED 10SMD / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.787" H x 0.492" W x 0.083" D (20.00mm x 12.50mm x 2.10mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for DSM7UA56101

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention