Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Micrel
Series *
Package Bulk
Product Status Discontinued
Standard Package 95 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 640597-MIC69303YME
Ultra Librarian 3D Model Ultra Librarian MIC69303YME CAD Model

Description

The MIC69303YME is an electronic component from Micrel designed for various applications.

  • Category: Uncategorized
  • Series: MIC69303
  • Package: Bulk
  • Standard Package Quantity: 95 pcs
  • Product Status: Discontinued Active
  • HTSUS Code: 8542.39.0001
  • Moisture Sensitivity Level: 2

You May Also Be Interested in

Eaton Bussmann
CLIP REPLACEMENT CONTACT / Fuse Clip 30A 32VAC Screw Mount Crimp Bag
Lowest to $10.3022
ECAD model for BK/1A2294
Texas Instruments
PROTOTYPE
Need more? Email Us
ECAD model for THS7800B1GEJ
Skyworks Solutions Inc.
IC REG BUCK 1.2V 1.5A 8FTDFN / 3MHz, Fast Transient 1.5A Step-Down Converter in 2mm x 2mm Package
Lowest to $2.1020
ECAD model for AAT2113AIXS-0.6-T1
3M
SCOTCH BOX SEALING TAPE DISPENSE
Need more? Email Us
ECAD model for H128
TE Connectivity
Power/Signal Relay, 1 Form C, SP
Lowest to $6.3667
ECAD model for 1393240-6
Panasonic
AYF524015
Need more? Email Us
ECAD model for AYF524015
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
ECAD model for KP-506A-0
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
ECAD model for KP-HSTTA
Analog Devices Inc.
IC TX SGNL PROCESS QUAD 128-MQFP
Lowest to $48.7725
ECAD model for AD6622AS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention