EN
  • EN
  • DE

MAN493C

Part No MAN493C
Manufacturer ON Semiconductor
Catalog Display Modules - LED Character and Numeric
Description 0.39 INCH (9.9MM) SINGLE DIGIT STICK DISPLAY | LED 7-SEG DISP CC RED RHDP .3"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Number of Characters 1
Parts Dimension 0.512" H x 0.390" W x 0.276" D (13.00mm x 9.90mm x 7.00mm)
Digit/Alpha Size 0.39" (10.00mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) 2V
Current - Test 20mA
Millicandela Rating 2.2mcd
Wavelength - Peak 635nm
Power Dissipation (Maximum) 70mW
Manufacturer Package 10-DIP
Manufacturer Pack Quantity 35
MSL Level 1 (Unlimited)
Win Source Part Number 1211781-MAN493C
Manufacturer Homepage www.fairchildsemi.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAN493C CAD Model

Description

The MAN493C is a high-performance, low-power CMOS device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive range of integrated circuits and is tailored for applications requiring precise electronic control and signal processing. The MAN493C is well-suited for a broad range of industrial, automotive, and consumer applications.

Key Features

  • Low Power Consumption: The MAN493C is engineered for efficiency, which makes it ideal for battery-operated devices and systems where power conservation is critical.
  • High Reliability: Built with ON Semiconductor's rigorous quality standards, the MAN493C is designed for robust performance in challenging environments.
  • Advanced CMOS Technology: Utilizing cutting-edge CMOS technology, the device offers high-speed operation while maintaining low noise levels.

Applications

The versatility of the MAN493C allows it to be used in a multitude of applications. These include, but are not limited to, automotive control systems, industrial automation, smart home devices, and portable electronics. Its ability to operate reliably under various conditions makes it a go-to choice for designers looking for a dependable component.

Technical Specifications

The MAN493C features a wide operating temperature range, which ensures functionality across diverse climates and conditions. Its compact package design enables easy integration into space-constrained designs without sacrificing performance.

Quality and Support

ON Semiconductor is committed to providing not only high-quality products like the MAN493C but also comprehensive technical support. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the MAN493C into their projects.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the MAN493C is produced with sustainability in mind. The device complies with various international standards for environmental safety and is RoHS compliant, ensuring that it meets global regulations for hazardous substances.

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEG 0.28" DBL ORG 10SMD
Lowest to $4.0649
ON Semiconductor
DISP 7SEG 0.29" OV/FL ORG 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.36" SGL GRN 10DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Need more? Email Us
ON Semiconductor
DISPLAY 7SEG 0.51" SGL GRN 10DIP
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.28" DBL RED 10DIP
Need more? Email Us
Rochester Electronics
SMART/NORMAL 7 SEG NUMERIC LED D
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess