EN
  • EN
  • DE

TAA861A

Part No TAA861A
Manufacturer Vishay
Catalog Electronic Wholesale
Description Monolithic Integrated Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1263986-TAA861A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAA861A CAD Model

Description

The TAA861A is a monolithic integrated circuit manufactured by Vishay. It's primarily designed for FM IF (Intermediate Frequency) amplifier applications, especially in radio receivers. This IC integrates various functions necessary for IF signal processing, including amplification, limiting, and detection, which makes it a compact and efficient solution for FM receiver designs.

Applications:

  • FM Radio Receivers: Used in the IF stage to amplify and process the FM signal.
  • Car Radios: Integrated into the radio system for FM signal reception and processing.
  • Portable Radios: Used in portable FM receivers due to its compact size and low power consumption.
  • Consumer Electronics: Employed in devices like boomboxes, Hi-Fi systems, and other audio devices that include FM radio functionality.
  • Communication Equipment: Utilized in various communication devices where FM signal processing is required.

Features:

  • High Gain IF Amplifier: Provides significant amplification of the intermediate frequency signal.
  • Quadrature FM Detector: Demodulates the FM signal using a quadrature detection method.
  • Internal Limiter Stage: Limits the amplitude of the IF signal to reduce noise and improve signal quality.
  • Automatic Frequency Control (AFC): Incorporates an AFC circuit for frequency stabilization.
  • Mute Circuit: Provides a mute function to suppress noise when no signal is present.
  • Low Distortion: Ensures high fidelity audio output by minimizing signal distortion.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered devices.

Benefits:

  • Improved Signal Quality: High gain and limiting features enhance the clarity and strength of the FM signal.
  • Reduced Noise: Limiter stage and mute function help to minimize unwanted noise.
  • Stable Operation: AFC circuit maintains frequency stability, ensuring consistent performance.
  • Compact Design: Integrated functions reduce the need for external components, saving space.
  • Cost-Effective: Integrated solution lowers the overall cost of FM receiver designs.

Additional Details:

The TAA861A typically operates with a supply voltage in the range of 4.5V to 12V. Its sensitivity and selectivity are key parameters determining its performance in different FM radio environments. The device is available in a variety of package types suitable for surface mount technology. The external components required for its operation, such as tuning capacitors and resistors, are minimal, which simplifies the design process. The datasheet includes detailed information on the device's electrical characteristics, application circuits, and recommended layout guidelines to ensure optimal performance.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Nordic Semiconductors
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess