EN
  • EN
  • DE

ZEDE9-S-BA

Part No ZEDE9-S-BA
Manufacturer ITT Cannon, LLC
Catalog D - Sub Connectors
Description CONN D-SUB RCPT 9POS R/A SLDR  /  9 Position D-Sub Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr ITT Cannon, LLC
Series ZED
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Solder
Shell Material, Finish Steel
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Backset Spacing 0.318" (8.08mm)
Features Board Lock, Ground Strap
Color Black
Contact Form Stamped
Dielectric Material Thermoplastic, Glass Filled
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 1,000
Win Source Part Number 1212410-ZEDE9-S-BA
Ultra Librarian 3D Model Ultra Librarian ZEDE9-S-BA CAD Model

Description

The ITT Cannon, LLC 1212410-ZEDE9-S-BA is a connector categorized under D-Sub connectors.

  • Category: D-Sub Connectors
  • Positions: 9
  • Color: Black
  • Features: Board Lock, Ground Strap
  • Type: Female Sockets
  • Contact Type: Signal
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Form: Stamped
  • Contact Material: Phosphor Bronze
  • Material Flammability Rating: UL94 V-0
  • Voltage Rating: -
  • Ingress Protection: -
  • Mounting: Panel Mount, Through Hole, Right Angle
  • Operating Temperature: -55°C to 105°C

You May Also Be Interested in

HARTING
DSUB SCREW-LOCK FE M3/M3
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole, Right Angle
Lowest to $0.5623
HARTING
SHORT LOCKING SCREW M3
Need more? Email Us
TE Connectivity
FEMALE SCREW LOCKS NON-MAG
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Female 25 Position 2 Row
Lowest to $0.7422
TE Connectivity
SCREW RETAINER MALE 4-40 THREAD
Need more? Email Us
3M
CONN JACKSOCKET M2.5/M2 0.41\
Need more? Email Us
Amphenol
D-SUB ASSY SCREW LOCK SET OF 10
Need more? Email Us
ITT Cannon, LLC
MICRO M6 SLOT HD JACKS H/P
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess