EN
  • EN
  • DE

LT3496IUFD#TRPBF

Part No LT3496IUFD#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 28QFN / LED Driver 21 Segment 14000uA Supply Current Automotive 28-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 1A (Switch)
Frequency 330kHz ~ 2.1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 781069-LT3496IUFD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3496
Introduction Date April 11, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3496IUFD#TRPBF CAD Model

Description

Product Overview: LT3496IUFD#TRPBF

The LT3496IUFD#TRPBF is a highly versatile, triple-output DC/DC converter designed by Linear Technology, now part of Analog Devices, specifically tailored for driving LEDs. This integrated circuit (IC) is ideal for applications requiring high efficiency and accurate LED current regulation, making it a perfect choice for portable and fixed lighting applications, automotive lighting, and display backlighting.

Key Features

  • Triple Independent LED Drivers: The IC incorporates three independent LED drivers that can drive up to 10 LEDs each in series, providing high flexibility in configuring multiple LED strings.
  • Wide Input Voltage Range: It operates from a 2.5V to 36V input voltage range, accommodating a variety of power sources and ensuring consistent performance even with fluctuating input voltages.
  • Internal 2.3MHz Switching Frequency: The high switching frequency allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and cost of the solution.
  • PWM and Analog Dimming: The device supports both PWM and analog dimming capabilities, offering precise control over LED brightness and enabling dynamic lighting effects.
  • True Color PWM™ Dimming: Delivers up to 3000:1 dimming ratio for LED brightness control, ensuring consistent color with dimming.
  • Robust Protection Features: The LT3496IUFD#TRPBF provides open LED protection, short-circuit protection, and thermal shutdown, ensuring the longevity and reliability of the application.

Applications

With its robust feature set, the LT3496IUFD#TRPBF is suited for a wide array of applications that require efficient and reliable LED driving capabilities. It is commonly used in:

  • Automotive and Avionic lighting
  • Portable Flashlights and Lamps
  • Industrial and Architectural Lighting
  • RGB Backlighting
  • Medical Instrumentation

Package and Availability

The LT3496IUFD#TRPBF comes in a 28-lead QFN package, ensuring a compact design for space-constrained applications. The product is available in tape and reel packaging, denoted by the suffix "TRPBF," which facilitates efficient assembly for high-volume production.

In summary, the LT3496IUFD#TRPBF by Linear Technology is a feature-rich, efficient solution for driving multiple LED arrays across a range of applications, delivering both performance and reliability in a compact form factor.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess