EN
  • EN
  • DE

ISL84542IPZ

Part No ISL84542IPZ
Manufacturer Intersil
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 1048786-ISL84542IPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL84542IPZ CAD Model

Description

The ISL84542IPZ is a low on-resistance, low voltage, single supply, dual SPDT (Single-Pole/Double-Throw) analog switch manufactured by Intersil (now Renesas). This switch is designed for precision signal switching applications requiring minimal signal distortion and low power consumption.

Applications

  • Audio and video signal routing: Switching audio and video signals in portable devices and consumer electronics.
  • Data acquisition systems: Multiplexing analog sensor signals with high accuracy.
  • Battery-powered instruments: Switching signals in test and measurement equipment.
  • Communication systems: Signal routing in low-power communication devices.
  • Sample-and-hold circuits: High-performance analog signal sampling.

Features

  • Dual SPDT switch configuration: Provides two independent SPDT switches in a single package.
  • Low on-resistance: Typically a few ohms, minimizing signal attenuation.
  • Low voltage operation: Operates with a single supply voltage from 1.65V to 5.5V.
  • Low charge injection: Reduces switching glitches and signal distortion.
  • Break-before-make switching: Prevents signal shorting during switching transitions.
  • Low power consumption: Suitable for battery-powered applications.

Benefits

  • High accuracy signal switching: Low on-resistance ensures minimal signal loss.
  • Extended battery life: Low power consumption makes it ideal for portable devices.
  • Versatile application: Suitable for a wide range of analog and digital signal switching needs.
  • Compact solution: Small package reduces board space requirements.
  • Improved signal integrity: Low charge injection minimizes switching noise.

Technical Specifications: The ISL84542IPZ operates from a single supply voltage of 1.65V to 5.5V. The on-resistance is typically very low, contributing to high accuracy signal transmission. It features low charge injection, ensuring minimal disturbance to the switched signal. The switching time is fast. It is available in a small package such as MSOP-10 or TDFN-10. Detailed electrical characteristics, timing diagrams, and application information are available in the device's datasheet.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess