EN
  • EN
  • DE

T1164A-55TLI

Part No T1164A-55TLI
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839350-T1164A-55TLI
Ultra Librarian 3D Model Ultra Librarian T1164A-55TLI CAD Model

Description

The T1164A-55TLI is a high-speed CMOS Static RAM (SRAM) manufactured by Integrated Silicon Solution, Inc. (ISSI). It is organized as 64K x 16 bits and is designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in memory caching, buffering, and high-performance computing systems.

Applications

  • Cache memory
  • Buffer memory
  • High-speed data storage
  • Networking equipment
  • Industrial control systems
  • Embedded systems
  • Medical devices

Features

  • Fast access time
  • Low power consumption
  • 64K x 16-bit organization
  • CMOS technology
  • TTL compatible inputs and outputs
  • Single 3.3V power supply
  • Available in various package options

Benefits

  • High performance: Fast access times allow for quick data retrieval, improving system performance.
  • Energy efficiency: Low power consumption reduces overall system power requirements and heat generation.
  • Versatile application: Suitable for a wide range of applications requiring high-speed memory.
  • Easy integration: TTL compatible inputs and outputs simplify integration into existing systems.
  • Flexible power supply: Single 3.3V power supply simplifies power management.

Specifications

  • Organization: 64K x 16 bits
  • Access Time: 55 ns
  • Supply Voltage: 3.3V ± 0.3V
  • Operating Current: Typical 60mA
  • Standby Current: Typical 5mA
  • Operating Temperature Range: 0°C to +70°C (Commercial)
  • Package: TSOP

The ISSI T1164A-55TLI SRAM is a reliable and high-performance memory solution for applications demanding fast access times and low power consumption. Its versatility and ease of integration make it a popular choice for a wide range of electronic systems.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess