EN
  • EN
  • DE

SUD50P06-15L-GE3

Part No SUD50P06-15L-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839192-SUD50P06-15L-GE3
Ultra Librarian 3D Model Ultra Librarian SUD50P06-15L-GE3 CAD Model

Description

The SUD50P06-15L-GE3 is a P-channel power MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. This device offers low on-resistance and gate charge, which contributes to reduced power losses and improved thermal performance. The SUD50P06-15L-GE3 is RoHS-compliant and halogen-free, making it suitable for environmentally conscious applications.

Applications:

  • DC-DC Converters: Used in voltage regulation modules for various electronic devices.
  • Power Management in Portable Devices: Optimizes power efficiency in battery-powered equipment.
  • Load Switching: Controls power to various loads in industrial and automotive systems.
  • Motor Control: Employed in controlling the speed and direction of small DC motors.
  • Solid-State Relays: Used as a replacement for electromechanical relays.

Features:

  • P-Channel MOSFET: Simplifies high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat dissipation, increasing efficiency.
  • Low Gate Charge (Qg): Facilitates faster switching speeds and reduces driver power requirements.
  • Avalanche Rated: Provides robust performance under transient voltage conditions.
  • RoHS Compliant and Halogen-Free: Environmentally friendly design.

Benefits:

  • High Efficiency: Reduced power consumption and heat generation.
  • Improved Thermal Performance: Allows operation at higher currents and temperatures.
  • Fast Switching Speed: Enables higher frequency operation and improved transient response.
  • Enhanced Reliability: Robust design ensures dependable performance.
  • Environmentally Friendly: Compliant with environmental regulations.

Detailed Specifications:

The SUD50P06-15L-GE3 has a drain-source voltage (VDS) rating of -60V and a continuous drain current (ID) rating of -50A. The typical on-resistance (RDS(on)) is 15 mΩ at a gate-source voltage (VGS) of -10V. The gate charge (Qg) is approximately 36 nC. This MOSFET is housed in a TO-252 package, providing effective thermal management. The operating temperature ranges from -55°C to +175°C. The 'L' in the part number denotes a logic-level gate drive, which is ideal for microcontroller applications. The GE3 suffix indicates that the device is RoHS-compliant and lead-free.

This MOSFET's combination of low on-resistance, fast switching speeds, and environmental compliance makes it an excellent choice for a variety of power management applications.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6875 $59.0625
75+ $1.5777 $118.3275
115+ $1.5234 $175.1910
165+ $1.4149 $233.4585
215+ $1.3606 $292.5290
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess