The BH9595FP-Y is a signal terminator IC manufactured by Rohm Semiconductor. It is designed to improve signal integrity and reduce reflections in high-speed data transmission lines. The terminator is commonly used in applications such as LCD panels, memory interfaces, and other high-speed digital circuits.
Applications
- LCD Panels
- Memory Interfaces (DDR, SDRAM)
- High-Speed Data Transmission Lines
- Flat Panel Displays
- Graphics Cards
Features
- Signal Termination: Reduces signal reflections and improves signal integrity.
- Low Capacitance: Minimizes signal distortion.
- Low Inductance: Improves high-frequency performance.
- Compact Package: Saves board space.
- Wide Operating Temperature Range: Suitable for various environments.
Benefits
- Improved Signal Integrity: Reduces signal reflections and ringing, resulting in more reliable data transmission.
- Reduced EMI: Minimizes electromagnetic interference.
- Enhanced System Performance: Improves the overall performance of high-speed digital circuits.
- Simplified Design: Reduces the need for complex termination networks.
Additional Details
The BH9595FP-Y is typically packaged in a small surface-mount package such as an SOP or TSSOP. The termination resistance is usually matched to the impedance of the transmission line. The device operates with a supply voltage of 3.3V or 5V. Detailed electrical characteristics, application circuits, and termination resistance values are available in the Rohm Semiconductor datasheet for the BH9595FP-Y.