EN
  • EN
  • DE

SIP5630CG-T1-E3

Part No SIP5630CG-T1-E3
Manufacturer Vishay
Catalog Interface - Signal Terminators
Description IC SCSI 14-LINE TERM 36-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay Siliconix
Part Status Obsolete(EOL)
Type SCSI
Number of Terminations 9
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Win Source Part Number 794406-SIP5630CG-T1-E3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,600
Ultra Librarian 3D Model Ultra Librarian SIP5630CG-T1-E3 CAD Model

Description

SCSI SIP5630CG-T1-E3 from Vishay Siliconix is an obsolete(EOL) product.

  • Type: SCSI
  • Operating Temperature: 0°C ~ 70°C
  • Operating Supply Voltage: 2.7 V ~ 5.25 V
  • Quantity Per Package: 1,600 units
  • Number of Terminations: 9
  • Part Status: Obsolete(EOL)
  • Category: Integrated Circuits (ICs)
  • Popularity: Medium

You May Also Be Interested in

Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Lowest to $3.6463
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Dallas Semiconductor
Lowest to $49.7909

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8535 $59.9235
50+ $2.3413 $117.0650
77+ $2.2682 $174.6514
106+ $2.1950 $232.6700
137+ $2.1219 $290.7003
183+ $1.9023 $348.1209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess