EN
  • EN
  • DE

LT5581IDDB#TRPBF

Part No LT5581IDDB#TRPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC RMS POWER DETECTOR 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 10MHz to 6GHz
RF Type CATV
Input Range -34dBm to 6dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.25 V
Operating Supply Current 1.4mA
Case / Package 8-DFN (3x2)
Win Source Part Number 088083-LT5581IDDB#TRPBF
Family Name LT5581
Introduction Date July 15, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5581IDDB#TRPBF CAD Model

Description

Product Overview: LT5581IDDB#TRPBF

The LT5581IDDB#TRPBF is a high-performance RMS power detector manufactured by Linear Technology, now part of Analog Devices. Designed with precision and reliability in mind, this power detector is ideal for a wide range of applications, including wireless communications, RF and microwave instrumentation, and power control systems.

Key Features

  • Frequency Range: The LT5581IDDB#TRPBF operates over a broad frequency range from 10MHz to 6GHz, making it suitable for various signal detection applications across multiple frequency bands.
  • Dynamic Range: It boasts a wide dynamic range of 40dB, ensuring accurate detection and measurement of both low-level and high-level signals.
  • Temperature Stability: The device is characterized by excellent temperature stability, maintaining consistent performance across varying environmental conditions.
  • Linear-in-dB Response: The power detector provides a linear-in-dB output voltage that is directly proportional to the input signal's power level, simplifying system design and signal processing.
  • Low Power Consumption: It features a low operating current of 1.4mA, which is beneficial for power-sensitive applications.
  • Supply Voltage Range: The LT5581IDDB#TRPBF operates with a single supply voltage ranging from 2.7V to 5.25V, offering flexibility in various system power architectures.
  • Small Package: The device is housed in a compact 8-lead DFN package with a 3mm x 2mm footprint, which is advantageous for space-constrained applications.

Applications

  • Cellular base stations
  • RF power amplifier linearization
  • Wireless infrastructure
  • Logarithmic RF signal processing
  • Transmitter antenna power measurement
  • ISM band applications

The LT5581IDDB#TRPBF is a testament to Linear Technology's commitment to providing high-quality, precision-engineered components. Its robust design, combined with its versatile features, makes it an essential part of RF signal chain solutions where accurate power detection is critical.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2169 $52.1690
24+ $4.2806 $102.7344
37+ $4.1468 $153.4316
50+ $4.0130 $200.6500
65+ $3.8793 $252.1545
87+ $3.4780 $302.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess