EN
  • EN
  • DE

LT5537EDDB#TRMPBF

Part No LT5537EDDB#TRMPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC RF/IF LOG DETECTOR 8-DFN / RF Detector 10MHz to 1000MHz 22dBm Automotive 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel package
Frequency 10MHz ~ 1GHz
RF Type General
Input Range -76dBm ~ 14dBm
Accuracy ±1dB
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Supply Current 15mA
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 781471-LT5537EDDB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5537
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5537EDDB#TRMPBF CAD Model

Description

The LT5537EDDB#TRMPBF is a high-performance, precision RF power detector meticulously designed by Linear Technology for applications requiring accurate RF power monitoring. This versatile component operates over a wide frequency range from 40MHz to 3.8GHz, making it suitable for a broad array of RF systems.

Key Features

  • Wide Frequency Range: The device supports a frequency range from 40MHz to 3.8GHz, accommodating various wireless technologies including LTE, GSM, CDMA, WCDMA, WiFi, and more.
  • Dynamic Range: It offers a dynamic range of 75dB, which ensures precise detection over a wide range of input signal levels.
  • Temperature Stability: The power detector's output remains stable across temperature variations, ensuring reliable performance in diverse operating conditions.
  • Low Supply Voltage: It operates on a single supply voltage from 2.7V to 5.25V, compatible with most common system power rails.
  • Fast Response Time: With a fast response time, the LT5537EDDB#TRMPBF can quickly adapt to changes in signal power, which is critical for real-time applications.

Applications

The LT5537EDDB#TRMPBF is ideal for a variety of applications, including:

  • Power amplifier linearization/control (ALC/AGC circuits)
  • Transmitter power measurement
  • RSSI (Received Signal Strength Indication) for terminal and base stations
  • Logarithmic RF signal processing

Package and Quality

Encased in a compact DFN package, the LT5537EDDB#TRMPBF is designed for space-constrained applications. The product is available in tape and reel packaging, denoted by the #TRMPBF suffix, facilitating efficient assembly for high-volume production. Linear Technology ensures high-quality and reliability standards, making this power detector a trusted choice for critical RF applications.

Whether you're developing RF systems for communication, instrumentation, or control applications, the LT5537EDDB#TRMPBF from Linear Technology represents a dependable solution for your power detection needs, combining accuracy, versatility, and ease of integration.

You May Also Be Interested in

MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5735 $52.8675
12+ $8.6757 $104.1084
18+ $8.4046 $151.2828
25+ $8.1335 $203.3375
32+ $7.8623 $251.5936
43+ $7.0490 $303.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess