EN
  • EN
  • DE

MC10H016FN

Part No MC10H016FN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 4-Bit Binary Counter | IC COUNTER 4BIT BINARY 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 200MHz
Trigger Type Positive Edge
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H016
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1217204-MC10H016FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H016FN CAD Model

Description

The MC10H016FN from ON Semiconductor is a high-performance, presettable binary counter designed to operate with a 5V power supply. This advanced integrated circuit is part of the 10H series, which is renowned for its high-speed emitter coupled logic (ECL) technology. The MC10H016FN is specifically engineered to address applications that demand fast counting operations and precise timing control, making it an ideal choice for telecommunications, computing, and industrial automation systems.

This versatile counter features a fully synchronous presettable counter design, which allows for the parallel loading of data. It can be programmed to count in binary or other complex counting sequences, providing designers with flexibility in various applications. The device's high-speed operation is complemented by a direct clear function, which quickly resets the count to zero, ensuring swift response times and increased efficiency in time-critical tasks.

The MC10H016FN comes in a compact and robust flat pack (FN) package, which ensures reliable performance even in space-constrained applications. Its ECL logic levels translate to minimal signal distortion and reduced propagation delay, which is crucial for high-speed digital circuits. The counter's differential outputs provide improved noise immunity, making the device highly resistant to electrical interference and suitable for use in electrically noisy environments.

Key features of the MC10H016FN include:

  • High-speed ECL technology
  • Presettable counter for flexible counting sequences
  • Direct clear input for rapid count resetting
  • Differential PECL outputs for enhanced noise immunity
  • 5V power supply operation
  • Robust flat pack packaging for space-saving installation

ON Semiconductor's commitment to quality and reliability is evident in the MC10H016FN, which is built to meet the stringent requirements of high-speed digital applications. Whether it's used in data processing, instrumentation, or control systems, this ECL binary counter is designed to deliver precision and speed, enhancing the overall performance of your electronic systems.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess