EN
  • EN
  • DE

DS2108S/T&R

Part No DS2108S/T&R
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Type SCSI, HVD, SE
Number of Terminations 9
Operating Supply Voltage 4 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 773196-DS2108S/T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2108
Introduction Date November 20, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2108S/T&R CAD Model

Description

The DS2108S/T&R from Maxim Integrated is a high-performance, versatile integrated circuit designed for robust and efficient power management solutions. This product is particularly well-suited for applications that require reliable and precise voltage regulation, making it an ideal choice for industries such as telecommunications, computing, and industrial automation.

Key Features

  • High Accuracy: The DS2108S/T&R provides precise voltage regulation, ensuring stable operation of connected devices even under fluctuating power conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this product helps reduce overall power usage, making it suitable for battery-powered applications.
  • Compact Form Factor: The small footprint of the DS2108S/T&R allows for its integration into space-constrained designs without compromising performance.
  • Temperature Range: It operates over a wide temperature range, making it reliable in various environmental conditions.
  • Surface Mount Package: The product comes in a surface-mount package, which is ideal for modern, automated manufacturing processes.

Applications

The DS2108S/T&R is versatile enough to be used in a wide array of applications. It is particularly useful in:

  • Power supply modules
  • Networking equipment such as routers and switches
  • Portable electronic devices
  • Industrial control systems
  • Computer peripherals and servers

Product Specifications

The DS2108S/T&R is supplied in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. Its specifications are carefully designed to meet the stringent requirements of modern electronic devices.

Ordering and Quality Assurance

Maxim Integrated's commitment to quality ensures that each DS2108S/T&R unit is rigorously tested and meets high standards of performance and reliability. For ordering, it is important to refer to the exact part number DS2108S/T&R to ensure the correct product variant is provided.

For more detailed technical information, datasheets, and support, customers are encouraged to contact Maxim Integrated directly or visit their official website.

You May Also Be Interested in

Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
IC SCSI 18-LINE TERM 28-PLCC
Lowest to $5.9512
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Lowest to $3.6463
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3145 $51.7740
29+ $3.5401 $102.6629
44+ $3.4295 $150.8980
61+ $3.3189 $202.4529
78+ $3.2082 $250.2396
105+ $2.8763 $302.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess