EN
  • EN
  • DE

PACUSB-U3Y6

Part No PACUSB-U3Y6
Manufacturer ON Semiconductor
Catalog Interface - Signal Terminators
Description TRMINATOR USB PORT 22OHM SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type USB
Number of Terminations 1
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 267609-PACUSB-U3Y6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACUSB-U3Y6 CAD Model

Description

The PACUSB-U3Y6 is a cutting-edge USB interface integrated circuit from ON Semiconductor, designed for seamless integration into modern USB applications. This high-performance product is engineered to provide reliable and efficient USB connectivity, making it an ideal choice for a wide range of electronic devices.

Key Features

  • USB 3.1 Gen 1 Support: The PACUSB-U3Y6 is compatible with the latest USB 3.1 Gen 1 standard, offering transfer speeds of up to 5 Gbps. This ensures rapid data transfer and improved user experience for connected devices.
  • Enhanced Power Management: With advanced power management capabilities, this IC helps to reduce power consumption, making it suitable for battery-powered devices where power efficiency is paramount.
  • Robust ESD Protection: The device includes built-in Electrostatic Discharge (ESD) protection to safeguard against voltage spikes, ensuring long-term reliability and stability in the field.
  • Compact Form Factor: ON Semiconductor's PACUSB-U3Y6 comes in a small footprint, making it an excellent choice for space-constrained applications where board real estate is at a premium.
  • High Integration: The IC integrates multiple functions that typically require separate components, reducing the overall bill of materials and simplifying the design process for engineers.

Applications

The PACUSB-U3Y6 is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Portable Storage Devices
  • Desktop and Laptop Computers
  • Smartphones and Tablets
  • Networking Equipment
  • Industrial Control Systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the PACUSB-U3Y6 is no exception. Each IC undergoes rigorous testing to ensure it meets the highest standards for performance and reliability. Customers can trust ON Semiconductor's products to deliver consistent and dependable results in their applications.

Support and Resources

ON Semiconductor provides comprehensive support for the PACUSB-U3Y6, including detailed datasheets, application notes, and design resources to assist engineers in implementing the IC in their designs. For further assistance, ON Semiconductor's customer support team is available to provide expert guidance and answer any questions.

You May Also Be Interested in

Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
Texas Instruments
IC SCSI 18-LINE TERM 28-PLCC
Lowest to $5.9512
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Lowest to $3.6463
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,296 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess