EN
  • EN
  • DE

PACUSB-U2B

Part No PACUSB-U2B
Manufacturer ON Semiconductor
Catalog Interface - Signal Terminators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Terminators
Manufacturer ON Semiconductor
Win Source Part Number 343860-PACUSB-U2B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PACUSB-U2B CAD Model

Description

ON Semiconductor PACUSB-U2B: A Robust USB 2.0 Protection Solution

The ON Semiconductor PACUSB-U2B is a highly integrated circuit designed to provide comprehensive protection for electronic devices that utilize USB 2.0 interfaces. This advanced protector is engineered to safeguard against a wide range of electrical threats, including electrostatic discharge (ESD), electrical fast transients (EFT), and cable discharge events (CDE), ensuring the reliability and longevity of your USB-enabled devices.

Key Features

  • ESD Protection: The PACUSB-U2B offers exceptional ESD protection that exceeds the IEC 61000-4-2 Level 4 standard, capable of withstanding ESD events up to ±15kV (air and contact discharge).
  • Low Capacitance: With a low loading capacitance of just 0.6pF per I/O, this device ensures signal integrity for high-speed data lines without compromising data transfer rates.
  • High Surge Protection: It provides robust surge protection, capable of handling surge currents in accordance with the IEC 61000-4-5 standard, making it ideal for harsh electrical environments.
  • Low Clamping Voltage: The PACUSB-U2B features a low dynamic resistance, resulting in a low clamping voltage that minimizes the stress on the protected IC during an ESD event.
  • Small Form Factor: Available in a small, lead-free, RoHS-compliant SOT-23-6 package, it is suitable for space-constrained applications.

Applications

The ON Semiconductor PACUSB-U2B is versatile and can be used in a variety of applications where USB 2.0 protection is essential. It is particularly well-suited for:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Consumer electronics including digital cameras, gaming consoles, and media players
  • Peripheral devices like printers, keyboards, and external hard drives
  • Industrial and medical equipment requiring reliable USB interfaces

With its advanced protection features, the PACUSB-U2B from ON Semiconductor is an excellent choice for designers looking to enhance the durability and safety of their USB 2.0 applications. Its ability to mitigate the effects of harmful electrical disturbances ensures that your devices operate smoothly and maintain their performance over time.

You May Also Be Interested in

Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Dallas Semiconductor
Lowest to $49.7909
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess