EN
  • EN
  • DE

MAX4519ESD

Part No MAX4519ESD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision, 4-Channel/Dual 2-Channel, Low-Voltage, CMOS Analog Multiplexers | IC MULTIPLEXER 2X2 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit DPST - NO
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 4Ohm (Maximum)
Supply Voltage , Single (V+) 2V ~ 15V
Supply Voltage , Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 5pC (Maximum)
Channel Capacitance (CS(off), CD(off)) 5pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -92dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MAX4519
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213705-MAX4519ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4519ESD CAD Model

Description

MAX4519ESD Product Image

The MAX4519ESD from Maxim Integrated is a precision, low-voltage, dual analog switch designed to provide high performance in a compact package. This switch operates with a single supply voltage ranging from +1.8V to +5.5V, making it an ideal choice for portable and battery-powered applications where power efficiency is critical.

One of the key features of the MAX4519ESD is its low on-resistance (RON), which typically stands at 100Ω, ensuring minimal signal distortion and power loss. This characteristic, combined with its Rail-to-Rail signal handling capability, allows it to pass signals from GND to VCC without significant attenuation or clipping, providing excellent signal integrity.

The device is designed for bidirectional data flow, with two normally open (NO) switches that can pass signals in both directions. This makes it highly versatile for multiplexing/demultiplexing applications, as well as for switching audio, video, or other analog signals. The MAX4519ESD's high off-isolation (-80dB at 1MHz) and crosstalk suppression (-86dB at 1MHz) ensure that signals remain clean and distinct, even in environments with multiple switching events.

With its fast switching speeds (tON = 250ns and tOFF = 170ns), the MAX4519ESD is also suitable for high-speed applications. The device's low power consumption, with an incredibly low quiescent current of just 1µA, further enhances its suitability for power-sensitive designs.

The MAX4519ESD is available in a 14-pin SOIC package, providing a compact solution that is easy to integrate into various circuit designs. Its extended temperature range of -40°C to +85°C ensures reliable operation in a wide range of environmental conditions.

Whether you're designing for communication systems, data acquisition, or consumer electronics, the MAX4519ESD offers a reliable and efficient solution for your analog switching needs.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess