EN
  • EN
  • DE

LMV225SDX

Part No LMV225SDX
Manufacturer Texas Instruments
Catalog RF Detectors
Description LMV225/LMV226/LMV228 RF Power Detector for CDMA and WCDMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202052-LMV225SDX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV225SDX CAD Model

Description

The LMV225SDX is a precision RF power detector from Texas Instruments, designed for use in a variety of wireless applications. This versatile component is ideal for power measurement and control in RF systems, with a focus on accuracy and reliability.

Key Features

  • Frequency Range: The LMV225SDX operates within a broad frequency range, making it suitable for multiple RF applications.
  • Linear Output: It provides a linear output voltage that is directly proportional to the logarithm of the input power, ensuring precise power measurements.
  • Low Power Consumption: Designed for efficiency, the LMV225SDX boasts low power consumption, preserving battery life in portable devices.
  • Small Form Factor: The compact size of the LMV225SDX allows for easy integration into space-constrained designs without sacrificing performance.

Applications

The LMV225SDX is well-suited for a range of applications, including:

  • Wireless handsets
  • Base stations
  • RF power amplifier control
  • Wireless data cards
  • Portable battery-powered equipment

Technical Specifications

The LMV225SDX is built to meet the demands of modern RF systems with the following technical specifications:

  • Supply Voltage: The device operates on a supply voltage that accommodates common system voltages.
  • Dynamic Range: It features an extensive dynamic range, providing accurate power detection across various signal strengths.
  • Temperature Range: The LMV225SDX is designed to perform consistently over a wide temperature range, ensuring reliability in diverse operating conditions.
  • Package: The product is available in a robust, industry-standard package that facilitates easy mounting and soldering on a variety of PCBs.

Quality and Support

As with all Texas Instruments products, the LMV225SDX is manufactured to high standards of quality. Customers can expect comprehensive technical support, including detailed datasheets, application notes, and responsive customer service.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6284 $56.9940
75+ $1.3362 $100.2150
120+ $1.2944 $155.3280
160+ $1.2527 $200.4320
210+ $1.2109 $254.2890
280+ $1.0856 $303.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess