EN
  • EN
  • DE
  • IT

BAS170WS-V-GS08

Part No BAS170WS-V-GS08
Manufacturer Vishay
Catalog END - OF - LIFE
Description Small Signal Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1151353-BAS170WS-V-GS08
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS170WS-V-GS08 CAD Model

Description

The BAS170WS-V-GS08 is a high-speed switching diode manufactured by Vishay. This diode is designed for fast switching applications where quick transitions between on and off states are critical. It's commonly used in various electronic circuits for signal routing, voltage clamping, and protection.

Applications

  • High-speed switching circuits for signal routing and control.
  • Voltage clamping circuits for protecting sensitive components from voltage spikes.
  • Reverse polarity protection circuits for preventing damage from incorrect power connections.
  • Small signal rectification in high-frequency applications.
  • ESD (Electrostatic Discharge) protection for integrated circuits.

Features

  • Fast switching speed for efficient signal processing.
  • Low forward voltage drop for minimal power loss.
  • Small package size (SOD-323) for compact designs.
  • High surge current capability for robust protection.
  • Lead-free construction, compliant with environmental regulations.

Benefits

  • Improved system performance with fast and efficient switching.
  • Enhanced system reliability with robust protection against voltage spikes and reverse polarity.
  • Reduced power consumption, leading to longer battery life in portable applications.
  • Simplified system design with small package size and industry-standard pinout.
  • Compliance with environmental regulations, promoting sustainable manufacturing practices.

Additional Details

The BAS170WS-V-GS08 operates by allowing current to flow in one direction while blocking it in the opposite direction. When a positive voltage is applied to the anode (positive terminal) and a negative voltage is applied to the cathode (negative terminal), the diode conducts current with a low forward voltage drop. When the voltage is reversed, the diode blocks current flow.

The fast switching speed of the BAS170WS-V-GS08 is crucial for applications where quick transitions between on and off states are required. Its low forward voltage drop minimizes power loss and heat generation, contributing to efficient operation. The small SOD-323 package allows for high-density board layouts, making it suitable for compact electronic devices.

Given that this part is marked as END-OF-LIFE (EOL), consider its availability if designing new products. While it remains suitable for existing product repair and maintenance, newer designs may benefit from using a readily available alternative.

The BAS170WS-V-GS08 is commonly used in a wide range of electronic devices, including mobile phones, computers, and industrial equipment. Its reliable performance and small size make it a versatile component for various applications.

You May Also Be Interested in

Texas Instruments
Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Lowest to $0.7559
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 45 Volts CURRENT 0.1 Ampere
Need more? Email Us
Rohm Semiconductor
High Reliability Series EEPROMs Microwire BUS
Lowest to $1.4631
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
Lowest to $18.0180
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1389 $65.2830
1,135+ $0.1141 $129.5035
1,760+ $0.1104 $194.3040
2,420+ $0.1071 $259.1820
3,130+ $0.1034 $323.6420
4,190+ $0.0926 $387.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess