EN
  • EN
  • DE

BR93A56RF-WE2

Part No BR93A56RF-WE2
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description High Reliability Series EEPROMs Microwire BUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1154490-BR93A56RF-WE2
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BR93A56RF-WE2 CAD Model

Description

The BR93A56RF-WE2 is a 2-Kbit (256 x 8) SPI EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It is designed for applications requiring non-volatile data storage with a Serial Peripheral Interface (SPI) for communication. The device is often used in consumer electronics, industrial control, and automotive systems for storing configuration data, calibration values, and other persistent information.

Applications:

  • Consumer Electronics: Storing user preferences, settings, and calibration data in devices like TVs, DVD players, and audio equipment.
  • Industrial Control: Retaining machine parameters, calibration values, and configuration settings in industrial equipment and machinery.
  • Automotive: Storing vehicle identification numbers (VIN), diagnostic trouble codes (DTCs), and other vehicle-specific information in automotive electronics.
  • Security Systems: Storing access codes, security keys, and configuration data in security systems and access control devices.
  • Medical Devices: Storing device settings, calibration data, and patient-specific information in medical equipment.

Features:

  • Memory Size: 2 Kbits (256 bytes)
  • Interface: SPI (Serial Peripheral Interface)
  • Operating Voltage: Typically 1.8V to 5.5V (consult datasheet for specific range)
  • Low Power Consumption: Low standby current and active current for energy-efficient operation
  • Write Protection: Hardware write protection to prevent accidental data corruption
  • Self-Timed Write Cycle: Simplifies write operations by managing the write timing internally
  • High Reliability: Excellent data retention and endurance characteristics
  • Operating Temperature Range: Typically -40°C to +85°C (Industrial Grade)
  • Package: Available in small surface-mount packages such as SOP and TSSOP

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed
  • Simple Interface: SPI interface allows for easy communication with microcontrollers and other SPI-compatible devices
  • Low Power: Minimizes power consumption in battery-powered and energy-sensitive applications
  • Data Protection: Write protection feature prevents accidental data loss
  • High Reliability: Ensures data integrity in demanding environments
  • Small Size: Compact packages save valuable board space

Additional Details:

The BR93A56RF-WE2 is a reliable and versatile EEPROM suitable for a wide range of applications requiring non-volatile memory. The SPI interface provides a convenient and efficient means of communication with microcontrollers. For detailed technical specifications, including timing diagrams, pin configurations, and application notes, refer to the official Rohm Semiconductor BR93A56RF-WE2 datasheet. The WE2 suffix generally indicates specific packaging or environmental compliance details.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess