EN
  • EN
  • DE
  • IT

BQ294532DRVR

Part No BQ294532DRVR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 3
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 1154289-BQ294532DRVR
Manufacturer Homepage www.ti.com
Family Name BQ294532
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ294532DRVR CAD Model

Description

Overview of Texas Instruments BQ294532DRVR

The Texas Instruments BQ294532DRVR is a highly integrated circuit designed for battery protection in single-cell lithium-ion or lithium-polymer battery packs. It offers a comprehensive solution for overcharge protection, ensuring the longevity and safety of battery-powered devices. This advanced chip is housed in a compact 6-pin SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Voltage Protection: The BQ294532DRVR provides precise overvoltage protection that is crucial for preventing battery damage due to excessive charging voltages. This feature helps maintain the health and safety of the battery pack.
  • Programmable Detection: The threshold for overvoltage protection can be programmed to suit the needs of specific battery chemistries and applications, offering flexibility and customization for designers.
  • Low Power Consumption: The device is engineered to have a low quiescent current, which minimizes power drain from the battery when in standby mode, thus extending the overall battery life.
  • High-Accuracy Sensing: Texas Instruments' BQ294532DRVR provides high-accuracy voltage sensing which is critical for reliable battery protection and management.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various environmental conditions.

Applications

The BQ294532DRVR is versatile and can be used in a range of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Wearable Devices
  • Power Tools
  • Unmanned Aerial Vehicles (Drones)
  • Medical and Healthcare Devices

Design Support

Texas Instruments provides extensive design support for the BQ294532DRVR, including technical documentation, reference designs, and simulation tools. Engineers can access a wealth of resources to facilitate the integration of this battery protection IC into their designs, ensuring a smooth development process and quick time-to-market.

With its precision, programmability, and low power consumption, the Texas Instruments BQ294532DRVR stands out as an excellent choice for designers looking to incorporate reliable battery protection in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC MONITOR/ACCUMULATOR 14-TDFN
Lowest to $3.1086
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Texas Instruments
IC BATT FUEL GAUGE LICO2 15DSBGA / Battery Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $2.5551
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7559 $56.6925
185+ $0.6203 $114.7555
280+ $0.6009 $168.2520
390+ $0.5815 $226.7850
500+ $0.5621 $281.0500
670+ $0.5040 $337.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess