EN
  • EN
  • DE
  • IT

DG403AK/883B

Part No DG403AK/883B
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Dual SPDT 16-Pin CDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Max Dual Supply Voltage 20 V
Max Supply Voltage 30 V
Min Dual Supply Voltage 4.5 V
Min Supply Voltage 10 V
Number of Channels 2
Number of Pins 16
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1200975-DG403AK/883B
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG403AK/883B CAD Model

Description

The DG403AK/883B is a high-performance, precision dual single-pole/double-throw (SPDT) analog switch from Maxim Integrated, designed to provide efficient and reliable switching of analog signals. This product is part of Maxim's commitment to offering superior integrated circuits that excel in both technical specifications and the quality demanded by military and aerospace applications.

Key Features

  • High Precision: The DG403AK/883B offers excellent accuracy and repeatability, with low on-resistance and on-resistance match between channels.
  • Low Power Consumption: With a supply voltage range of ±15V, it provides efficient operation with minimal power draw, making it ideal for battery-powered and portable applications.
  • Fast Switching: The device boasts fast switching times, ensuring responsive performance in applications requiring quick signal routing changes.
  • Extended Temperature Range: The DG403AK/883B is designed to operate reliably over a wide temperature range, making it suitable for harsh environments.
  • TTL/CMOS Compatible: Logic inputs are compatible with TTL and CMOS levels, providing easy integration with digital systems.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, allowing for versatile usage in a variety of circuit configurations.
  • 883B Certified: The product meets the stringent MIL-STD-883B standards for military applications, ensuring high reliability and performance under extreme conditions.

Applications

The DG403AK/883B is suitable for a wide range of applications, including:

  • Test equipment and instrumentation
  • Communication systems
  • Avionics
  • Data acquisition systems
  • Military and aerospace electronics

Product Specifications

The DG403AK/883B comes in a hermetically sealed package, ensuring its durability and resistance to environmental factors. It features two independently selectable SPDT switches, which can be controlled by two separate input logic lines. The high level of integration and performance makes it a preferred choice for designers looking to optimize their signal routing with precision and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $59.5599 $119.1198
3+ $48.8696 $146.6088
5+ $47.3432 $236.7160
6+ $45.8154 $274.8924
8+ $44.2889 $354.3112
10+ $39.7070 $397.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess