EN
  • EN
  • DE
  • IT

DG413FDY+T

Part No DG413FDY+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad, Rail-to-Rail, Fault-Protected, SPST Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 696 mW
Max Supply Current 600 µA
Max Supply Voltage 36 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 9 V
Mount Surface Mount
Nominal Supply Current 355 µA
Number of Bits 4
Number of Channels 4
Number of Pins 16
Operating Supply Voltage 18 V
Radiation Hardening No
Resistance 85 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration SPST
Turn-Off Delay Time 145 ns
Turn-On Delay Time 250 ns
Win Source Part Number 999416-DG413FDY+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG413FDY+T CAD Model

Description

Maxim Integrated DG413FDY+T Quad SPST CMOS Analog Switches

The DG413FDY+T is a high-performance, quad single-pole single-throw (SPST) analog switch developed by Maxim Integrated. This device is designed to deliver exceptional signal integrity and operational efficiency in a variety of applications, making it an ideal choice for precision analog switching. Each switch conducts equally well in both directions when on and blocks up to the power supply level when off.

Constructed with CMOS technology, the DG413FDY+T offers low power consumption which is critical for battery-powered and energy-sensitive applications. The switches feature low on-resistance (R<sub>ON), typically just 35 ohms, which contributes to their excellent linearity and low signal distortion. This characteristic ensures that signals are passed through with high fidelity, making the DG413FDY+T suitable for audio, video, and other high-frequency signal routing.

The device operates from a single +12V supply or dual ±15V supplies, offering flexibility in various supply environments. The DG413FDY+T also features fast switching times, with turn-on and turn-off times typically in the order of nanoseconds, ensuring swift and responsive operation for critical applications.

With an extended temperature range from -40°C to +85°C, the DG413FDY+T is reliable in a wide range of environmental conditions, which is essential for industrial and automotive applications. The switch also includes TTL/CMOS-compatible digital inputs, which simplifies the interface with microcontrollers and digital logic.

The DG413FDY+T comes in a compact TSSOP-16 package, making it space-efficient for designs where board space is at a premium. Its surface-mount form factor aligns with modern automated assembly processes, facilitating mass production and integration into various electronic systems.

Overall, the Maxim Integrated DG413FDY+T analog switch is a versatile component that combines low on-resistance, high-speed switching, and low power consumption, making it an excellent choice for designers seeking a reliable and efficient solution for their analog switching needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2608
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess