EN
  • EN
  • DE

AT93C66AU3-10UI-2.7

Part No AT93C66AU3-10UI-2.7
Manufacturer Atmel
Catalog END - OF - LIFE
Description 3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1149013-AT93C66AU3-10UI-2.7
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT93C66AU3-10UI-2.7 CAD Model

Description

The AT93C66AU3-10UI-2.7 is a 4Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) utilizing a 3-wire serial interface. It is specifically designed for low-voltage, low-power applications requiring non-volatile data storage.

Applications:

  • Consumer Electronics: TVs, set-top boxes, DVD players, remote controls
  • Automotive: Car radios, instrument clusters, immobilizers
  • Industrial: Sensors, data loggers, programmable logic controllers (PLCs)
  • Medical Devices: Portable medical equipment, patient monitoring systems
  • Identification and Security: RFID tags, access control systems

Features:

  • 4Kbit (512 x 8 or 256 x 16) EEPROM
  • Low-voltage operation: 2.7V
  • 3-wire serial interface
  • Self-timed write cycle
  • High reliability: 1,000,000 erase/write cycles
  • Data retention: 100 years
  • 8-lead TSSOP package (UI)

Benefits:

  • Low power consumption makes it ideal for battery-operated devices.
  • Small TSSOP package saves board space.
  • Simple 3-wire interface eases integration with microcontrollers.
  • High endurance and long data retention ensure data integrity over time.
  • Cost-effective solution for non-volatile memory needs.

Additional Details:

The AT93C66AU3-10UI-2.7 operates at a maximum clock frequency of 1 MHz and features a typical write cycle time of 5 ms. The memory organization can be configured as either 512 bytes x 8 bits or 256 words x 16 bits, depending on the application's requirements, selected through the ORG pin. The self-timed write cycle simplifies the write operation. Its high endurance and long data retention make it suitable for storing critical data that needs to be preserved across power cycles. The 8-lead TSSOP package allows for surface mount assembly and provides a compact footprint. The 2.7V operating voltage aligns with many low-power microcontroller and embedded systems. This device is frequently used for storing configuration parameters, calibration settings, and other persistent data.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess