EN
  • EN
  • DE

3N60L-TN3-R

Part No 3N60L-TN3-R
Manufacturer UTC
Catalog Hard To Find
Description 3A, 600V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1128474-3N60L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3N60L-TN3-R CAD Model

Description

The 3N60L-TN3-R is a Power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It's an N-channel enhancement mode MOSFET designed for high-voltage, high-speed switching applications. This device offers low gate charge and excellent ruggedness, making it suitable for various power management circuits.

Applications

  • Switching Power Supplies (SMPS)
  • PWM Motor Control
  • DC-DC Converters
  • Electronic Ballasts for Lighting
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits

Features

  • N-Channel Enhancement Mode
  • Low Gate Charge
  • High Voltage: 600V
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Avalanche Ruggedness

Benefits

  • Efficient Power Conversion
  • Reduced Switching Losses
  • Improved System Reliability
  • Simplified Drive Circuitry
  • Higher Power Density
  • Enhanced Thermal Performance

Additional Details

The 3N60L-TN3-R has a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of 3A. Its on-resistance (RDS(on)) is typically around 3.5 Ohms at a gate-source voltage of 10V. The gate charge (Qg) is relatively low, which minimizes switching losses and improves efficiency. The device is packaged in a TO-251 package (TN3). It features a fast body diode recovery time, further reducing switching losses. The MOSFET is designed to operate over a wide temperature range, typically from -55°C to +150°C. Its avalanche ruggedness ensures that it can withstand voltage spikes and transients, improving the overall robustness of the power system. It's designed to meet industry standards for safety and reliability, making it a suitable choice for demanding power applications.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Mini-Circuits
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess