EN
  • EN
  • DE

JM38510/32503BRA

Part No JM38510/32503BRA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE TRIGGERED FLIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 50 MHz
Max Propagation Delay @ V, Max CL 28ns @ 5V, 45pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 40 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608993-JM38510/32503BRA
Ultra Librarian 3D Model Ultra Librarian JM38510/32503BRA CAD Model

Description

Product Overview: JM38510/32503BRA by Texas Instruments

The JM38510/32503BRA is a high-quality integrated circuit (IC) product manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is designed to meet the stringent requirements of military and aerospace applications, ensuring reliability and performance in the most demanding environments.

Key Features:

  • Military-grade Quality: The JM38510/32503BRA is built to conform to military specifications, offering enhanced durability and consistent operation under extreme conditions.
  • High-Performance Operation: Engineered for precise and stable functionality, this IC ensures optimal performance for critical applications.
  • Wide Operating Temperature Range: Suitable for a broad range of temperatures, this component operates effectively across diverse climatic conditions.
  • Robust Packaging: Encased in a reliable package, the JM38510/32503BRA is protected against physical and environmental stressors.
  • Long-Term Availability: As with many of TI's products, this IC is designed for long-term deployment, making it an ideal choice for systems requiring extended lifecycles.

Applications:

The JM38510/32503BRA is versatile and can be used in a variety of high-reliability applications, including:

  • Avionics and onboard aircraft systems
  • Space exploration vehicles and satellites
  • Military communication systems
  • Missile and defense guidance systems
  • Marine navigational equipment

Technical Specifications:

For a comprehensive understanding of the JM38510/32503BRA's capabilities, engineers and system designers should consult the detailed datasheet provided by Texas Instruments. The datasheet includes essential information such as pin configurations, electrical characteristics, timing diagrams, and application notes.

Quality and Support:

Texas Instruments is committed to providing exceptional support and quality assurance for the JM38510/32503BRA. Customers can access a wealth of resources, including technical support, reference designs, and development tools, to facilitate the integration of this IC into their projects.

With its robust feature set and proven reliability, the JM38510/32503BRA from Texas Instruments stands out as a premier choice for designers who require the utmost in performance and endurance from their electronic components.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.0386 $106.0386
2+ $102.6180 $205.2360
3+ $99.1974 $297.5922
4+ $88.9356 $355.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess