EN
  • EN
  • DE

NB100LVEP222FARG

Part No NB100LVEP222FARG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5 V/3.3 V 1:15 Differential ECL/PECL ÷1/÷2 Clock Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits 1
Input LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 1GHz
Operating Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 52-LQFP Exposed Pad
Manufacturer Package 52-LQFP (10x10)
Win Source Part Number 1229392-NB100LVEP222FARG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NB100LVEP222
Introduction Date May 13, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NB100LVEP222FARG CAD Model

Description

ON Semiconductor NB100LVEP222FARG: A High-Performance 3.3V ECL 2:2 Differential Fanout Buffer

The NB100LVEP222FARG from ON Semiconductor is a cutting-edge differential fanout buffer designed to address the needs of high-speed data transmission systems. This device is part of ON Semiconductor's high-performance ECLinPS MAX™ family, offering a perfect solution for applications requiring low-voltage differential signaling with minimal skew and high fanout.

With its differential 2:1:2 fanout design, the NB100LVEP222FARG provides two copies of the differential input signal through its two pairs of complementary outputs. This feature makes it an ideal component for distributing high-speed clock and data signals in digital communication systems, ensuring signal integrity and reducing the risk of data corruption.

The NB100LVEP222FARG operates at a 3.3V supply voltage, which aligns with the power requirements of modern low-voltage systems, contributing to energy efficiency without compromising performance. The device is specified for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliability and stability in a wide range of environments and applications.

Key features of the NB100LVEP222FARG include:

  • Maximum Frequency: The device supports high-frequency operation, making it suitable for the latest high-speed communication protocols.
  • Low Skew: It offers minimal skew between outputs, which is critical for maintaining the timing accuracy of high-speed signals.
  • Differential Design: The differential nature of the inputs and outputs provides immunity to common-mode noise and enhances signal integrity.
  • Power Supply: A 3.3V ±5% power supply voltage is required for optimal performance.
  • Package: The NB100LVEP222FARG comes in a compact 32-lead LQFP package, which is suitable for space-constrained applications.
  • Quality and Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, this device meets high standards of quality and reliability.

Applications for the NB100LVEP222FARG are diverse and include high-speed data transfer systems, clock distribution networks, telecommunications, and computing where signal integrity and timing precision are paramount. Its robust design and high-speed capabilities make it an essential component for engineers looking to optimize their high-performance digital systems.

For detailed specifications and application support, refer to the official datasheet and technical resources provided by ON Semiconductor.

You May Also Be Interested in

NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess