EN
  • EN
  • DE

SN74LVTH18504APMG4

Part No SN74LVTH18504APMG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers 64-LQFP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Direction Bidirectional
Height 1.4 mm
High Level Output Current -32 mA
Lead Free Contains Lead
Length 10 mm
Logic Function Transceiver
Low Level Output Current 64 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 20
Number of Channels 20
Number of Elements 1
Number of Outputs 20
Number of Pins 64
Polarity Non-Inverting
Propagation Delay 20 ns
Quiescent Current 19.5 mA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 7.4 ns
Weight 342.689036 mg
Width 10 mm
Win Source Part Number 1095209-SN74LVTH18504APMG4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVTH18504APMG4 CAD Model

Description

The SN74LVTH18504APMG4 is a high-performance, 3.3-V ABT SCAN TEST device with 20-bit bus-interface registers designed specifically for low-voltage (3.3 V) VCC operation, yet with the capability to provide a TTL interface to a 5-V system environment. This device is manufactured by Texas Instruments, a leader in the semiconductor industry known for their innovative and reliable products.

Key Features:

  • Technology: The device utilizes Texas Instruments' BiCMOS technology, which combines the high speed of Bipolar with the low power consumption of CMOS.
  • Logic Type: 20-Bit Bus Interface Register with 3-State Outputs, providing a robust interface for bus-oriented applications.
  • Voltage Range: Operates from a 2.7 V to 3.6 V supply, making it compatible with low-voltage systems and ensuring power efficiency.
  • Interface: TTL-compatible inputs and outputs, ensuring compatibility with 5 V systems and facilitating easy integration into mixed-voltage environments.
  • Performance: High drive (–32-mA IOH, 64-mA IOL) to handle heavy load conditions and maintain signal integrity.
  • Testability: Boundary-scan (JTAG) capabilities compliant with IEEE Standard 1149.1-1990, enabling testing of complex circuit board assemblies.
  • Package: Available in a 96-pin LQFP (Low-profile Quad Flat Package), which is suitable for surface mount technology and provides space-saving advantages.

Applications:

The SN74LVTH18504APMG4 is ideal for a wide range of applications, including:

  • Telecommunication Infrastructure
  • Networking Equipment
  • Computer Systems and Servers
  • Data Storage and Signal Processing
  • Industrial Control Systems

Quality and Support:

Texas Instruments provides extensive support and a robust quality system to ensure that the SN74LVTH18504APMG4 meets the rigorous standards required for industrial and commercial applications. Customers can access a wide range of technical resources, including datasheets, reference designs, and application notes, to facilitate the integration of this device into their projects.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5118 $52.5590
12+ $8.6251 $103.5012
18+ $8.3556 $150.4008
25+ $8.0860 $202.1500
32+ $7.8165 $250.1280
43+ $7.0079 $301.3397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,184 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess