Products specifications Report Issue?

Win Source Part Number 1052952-C1608-27KFI
Categories OEM Parts(C-E)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608-27KFI CAD Model

Description

The C1608-27KFI is a multilayer ceramic chip inductor manufactured by TT Electronics. It is designed for high-frequency applications, providing inductance in a small form factor. This inductor is commonly used for impedance matching, filtering, and RF tuning circuits.

Applications

  • Mobile phones
  • Wireless communication devices
  • RF modules
  • Bluetooth devices
  • GPS receivers

Features

  • Small size: 1.6mm x 0.8mm (0603 package)
  • High Q factor
  • Tight tolerance
  • Excellent self-resonant frequency (SRF)
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits

  • Miniaturization of electronic circuits
  • Improved signal integrity
  • Stable performance over temperature
  • Reliable operation in high-frequency applications

Additional Details

The C1608-27KFI inductor offers a 27nH inductance value. The high Q factor ensures minimal signal loss and efficient energy storage. The tight tolerance ensures consistent performance across different devices. The excellent SRF prevents the inductor from behaving capacitively at high frequencies. The inductor is constructed with a multilayer ceramic structure, providing a rugged and reliable component suitable for demanding applications.

You May Also Be Interested in

TDK Corporation
Cap SMT Cer 4.7UF 100V 20% 2220 T/r
Lowest to $0.5865
ECAD model for C5750X7R2A475MT0L0U
TDK Corporation
Need more? Email Us
ECAD model for C4532X7R1H475MT000N
Holystone
Lowest to $0.0446
ECAD model for C1206N221J202T
TDK Corporation
Ceramic Capacitors 0603 50V
Lowest to $0.0080
ECAD model for C1608C0G1H470JT000N
TDK Corporation
Need more? Email Us
ECAD model for C3216JF1C475ZT000N
TE Connectivity
Circular MIL Spec Backshells HEX54-AC-45-11-A2-1
Need more? Email Us
ECAD model for C62583-000
STMicroelectronics
Lowest to $0.3661
ECAD model for C46CM1
NEC
Need more? Email Us
ECAD model for C10073F5-211-PN2-A
Rockwell
Need more? Email Us
ECAD model for C39R/A/U

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention