EN
  • EN
  • DE

C3216JF1C475ZT000N

Part No C3216JF1C475ZT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050783-C3216JF1C475ZT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3216JF1C475ZT000N CAD Model

Description

The C3216JF1C475ZT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation, designed for general-purpose applications. This capacitor features a C0G dielectric, known for its high stability and low loss characteristics, making it suitable for use in circuits where precision and reliability are crucial.

Applications

  • General electronic circuits
  • Bypass and decoupling applications
  • Timing circuits
  • Filtering circuits
  • High-frequency circuits

Features

  • C0G dielectric material: Offers excellent stability with minimal capacitance change over temperature and voltage variations.
  • High insulation resistance: Ensures minimal leakage current, enhancing circuit efficiency.
  • Low dissipation factor: Minimizes energy loss, making it suitable for high-frequency applications.
  • Compact size: The 3216 (1206) case size allows for high-density mounting on PCBs.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Stable performance: The C0G dielectric ensures consistent performance across a wide range of operating conditions.
  • Reliable operation: High insulation resistance and low dissipation factor contribute to long-term reliability.
  • Space-saving design: The small form factor enables efficient use of board space in compact electronic devices.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.
  • Suitable for high-frequency applications: Low ESR and ESL characteristics allow for efficient operation in high-frequency circuits.

Specifications

The C3216JF1C475ZT000N has a capacitance of 4.7 µF, a voltage rating of 16 VDC, and operates within a temperature range of -55°C to +125°C. It conforms to EIA standard case size 1206 (3.2 mm x 1.6 mm). The C0G dielectric provides a temperature coefficient of capacitance (TCC) of 0 ±30 ppm/°C. It is commonly used in applications requiring stable and reliable capacitive performance, such as in power supplies, consumer electronics, and industrial equipment.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess