Products specifications Report Issue?

Circuit SPST
Number of Positions 4
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Piano
Actuator Level Raised
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.287" (7.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -20°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1553063-BPA04RB
Ultra Librarian 3D Model Ultra Librarian BPA04RB CAD Model

You May Also Be Interested in

CTS Electrocomponents
SWITCH ROTARY DIP BCD 100MA 50V
Lowest to $8.8637
ECAD model for 220AMA10R
Copal Electronics Inc.
Switch DIP N.O./N.C. SP16T 16 Flush Screwdriver 0.1A 5VDC PC Pins Thru-Hole Bulk / SW ROTARY DIP HEX COMP 100MA 5V
Need more? Email Us
ECAD model for S-1031A
TE Connectivity
SWITCH PIANO DIP SPST 25MA 24V
Lowest to $13.0561
ECAD model for 1-5435802-7
Copal Electronics Inc.
SWITCH PIANO DIP SPST 100MA 6V
Need more? Email Us
ECAD model for CHP-041TB
Grayhill Inc.
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08SRT
Grayhill Inc.
SWITCH ROTARY DIP BCD 100MA 50V
Need more? Email Us
ECAD model for 94HAB10T
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V / Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Need more? Email Us
ECAD model for 209-6LPST
CTS Electrocomponents
SWITCH ROTARY DIP HEX 100MA 50V
Need more? Email Us
ECAD model for 220ADA16
Grayhill Inc.
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Need more? Email Us
ECAD model for 97C08T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention